EN
  • EN
  • DE

DPX205850DT-9184A1SJ

Part No DPX205850DT-9184A1SJ
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821886-DPX205850DT-9184A1SJ
Ultra Librarian 3D Model Ultra Librarian DPX205850DT-9184A1SJ CAD Model

Description

The DPX205850DT-9184A1SJ is a high-performance RF filter manufactured by TDK Corporation. It is designed for use in wireless communication systems to selectively pass or reject specific frequency bands. RF filters are crucial components in devices like smartphones, tablets, and other wireless devices, ensuring proper signal transmission and reception while minimizing interference.

Applications

  • Mobile Phones: Filtering unwanted signals and noise in cellular bands, improving call quality and data throughput.
  • Wireless Routers: Enhancing signal clarity and preventing interference between different wireless networks operating in the same area.
  • GPS Devices: Filtering out-of-band noise to improve GPS signal reception accuracy.
  • Bluetooth Devices: Ensuring reliable Bluetooth communication by rejecting interfering signals from other wireless devices.
  • Wireless LAN (WLAN) Systems: Providing clean and efficient signal transmission in Wi-Fi networks.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • Small Form Factor: Allows for compact device designs and efficient use of PCB space.
  • High Attenuation: Effectively suppresses unwanted signals outside the desired frequency band.
  • Low Insertion Loss: Minimizes signal loss within the desired frequency band, ensuring efficient signal transmission.
  • Excellent Temperature Stability: Maintains stable performance over a wide range of operating temperatures.
  • RoHS Compliant: Meets environmental standards, ensuring compliance with regulations on hazardous substances.

Benefits

  • Improved Wireless Performance: Enhances signal quality and reduces interference, leading to better wireless communication.
  • Increased Device Reliability: Prevents unwanted signals from damaging or interfering with sensitive components.
  • Extended Battery Life: Reduces power consumption by minimizing signal loss and interference.
  • Smaller Device Size: Enables more compact and lightweight wireless devices.
  • Reduced Manufacturing Costs: Facilitates automated assembly and high-volume production.

Additional Details

The DPX205850DT-9184A1SJ filter is typically characterized by its center frequency, bandwidth, insertion loss, and attenuation. These parameters are critical for selecting the appropriate filter for a specific application. Detailed specifications can be found in the TDK datasheet. This filter is often constructed using ceramic materials, providing excellent performance and stability. The small size and surface mount package make it ideal for use in space-constrained applications. Proper impedance matching is essential for optimal filter performance.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3539 $58.3935
400+ $0.2905 $116.2000
620+ $0.2814 $174.4680
850+ $0.2723 $231.4550
1,100+ $0.2633 $289.6300
1,470+ $0.2360 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess