EN
  • EN
  • DE
  • IT

DPX165950DT-8044A1

Part No DPX165950DT-8044A1
Manufacturer TDK Corporation
Catalog RF Multiplexers
Description MULTILAYER DPX FOR WLAN/GPS/5G  /  RF Diplexer 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Multiplexers
Mfr TDK Corporation
Series DPX
Package Tape & Reel
Type Diplexer
Frequency Bands (Low / High) 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz
Low Band Attenuation (min / max dB) 16.00dB / 20.00dB
High Band Attenuation (min / max dB) 20.00dB / 23.00dB
Return Loss (Low Band / High Band) 10.03dB / 10.03dB
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric), 6 PC Pad
MSL Level 1 (Unlimited)
Other Names 445-DPX165950DT-8044A1TR,445-DPX165950DT-8044A1DKR,445-DPX165950DT-8044A1CT
Standard Package 4,000
Win Source Part Number 961577-DPX165950DT-8044A1
Ultra Librarian 3D Model Ultra Librarian DPX165950DT-8044A1 CAD Model

Description

The 961577-DPX165950DT-8044A1 is an RF multiplexer from the DPX series.

  • Type: RF Multiplexer
  • Series: DPX
  • Package: Tape & Reel
  • Mounting: SMD (SMT)
  • Frequency Bands: 704MHz to 1.61GHz and 2.4GHz to 5.95GHz
  • Low Band Attenuation: 16dB
  • High Band Attenuation: 23dB
  • Return Loss: 10.03dB (Low and High Bands)
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99

You May Also Be Interested in

TDK Corporation
RF DIPLEXER 2.45GHZ/5.5GHZ 0805
Lowest to $1.5572
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $11.2958
Broadcom Limited
RF Duplexer 50dB at 1850.25MHz to 1914.75MHz 45dB at 1930.25MHz to 1994.75MHz 9-Pin SMD T/R | RF DUPLEXER 1.8825/1.9625GHZ SMD
Lowest to $0.5653
Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.6559
Broadcom Limited
RF Duplexer 55dB at 2500MHz to 2570MHz 50dB at 2620MHz to 2690MHz 9-Pin SMD T/R / RX WIFI COEXIST B7 LTE DUP DIFF
Lowest to $0.9417
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.0951
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805 / Multilayer Triplexer
Lowest to $0.0842
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 829MHZ/2.3GHZ 0805
Lowest to $0.1028
TDK Corporation
Thin-film Diplexer | RF DIPLEXER 2.45GHZ/5.45GHZ 0402
Lowest to $0.9146

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9853 $59.1180
140+ $0.8085 $113.1900
215+ $0.7832 $168.3880
300+ $0.7579 $227.3700
385+ $0.7327 $282.0895
515+ $0.6569 $338.3035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess