EN
  • EN
  • DE

CLF7045NIT-470M-CA

Part No CLF7045NIT-470M-CA
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820597-CLF7045NIT-470M-CA
Ultra Librarian 3D Model Ultra Librarian CLF7045NIT-470M-CA CAD Model

Description

The CLF7045NIT-470M-CA is a TDK Corporation power inductor designed for use in a variety of power supply and DC-DC converter applications. This inductor is part of the CLF series, known for its high efficiency, compact size, and robust construction. The "470M" in the part number indicates an inductance value of 47µH (microhenries) with a specified tolerance.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters for voltage regulation.
  • Power Supplies: Implemented in various types of power supplies, including AC-DC power supplies and battery chargers.
  • Noise Filtering: Utilized as a filter inductor to reduce noise and ripple in power lines and signal paths.
  • Automotive Electronics: Incorporated in automotive electronic systems, such as engine control units (ECUs) and infotainment systems.
  • Industrial Equipment: Used in industrial control systems, power distribution units, and other industrial electronic devices.

Features:

  • High Inductance Value: Offers an inductance of 47µH, suitable for energy storage and filtering in power circuits.
  • Low DC Resistance (DCR): Features a low DC resistance, minimizing power losses and improving efficiency.
  • High Current Capability: Designed to handle high current levels without saturation, ensuring stable performance.
  • Shielded Construction: Employs a shielded construction to minimize electromagnetic interference (EMI).
  • Compact Size: Offers a compact form factor, saving space on the printed circuit board (PCB).

Benefits:

  • Improved Efficiency: Reduces power losses, leading to higher efficiency in power supply and converter circuits.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring stable and reliable system operation.
  • Stable Performance: Provides stable inductance and current handling capabilities, ensuring consistent performance.
  • Space Saving: Offers a compact size, allowing for smaller and more densely packed circuit designs.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details:

The CLF7045NIT-470M-CA has a shielded ferrite core which contributes to its low EMI characteristics. The NIT suffix typically relates to the material composition and manufacturing process optimizing for performance. This inductor is designed for surface mount technology (SMT) assembly. Key specifications include the saturation current, which indicates the current level at which the inductance starts to drop significantly, and the self-resonant frequency (SRF), which indicates the frequency at which the inductor's behavior becomes capacitive. Detailed specifications and performance curves can be found in the official TDK datasheet.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7184 $61.0640
200+ $0.5902 $118.0400
305+ $0.5717 $174.3685
420+ $0.5532 $232.3440
540+ $0.5348 $288.7920
725+ $0.4793 $347.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess