EN
  • EN
  • DE

CGA4J2X8R1H104KT

Part No CGA4J2X8R1H104KT
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820365-CGA4J2X8R1H104KT
Ultra Librarian 3D Model Ultra Librarian CGA4J2X8R1H104KT CAD Model

Description

The CGA4J2X8R1H104KT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are passive electronic components used extensively in various electronic circuits for purposes like decoupling, bypassing, filtering, and energy storage. They are known for their small size, high capacitance, and reliable performance.

Applications

  • Decoupling: Used to decouple power supply lines in digital circuits to reduce noise and voltage fluctuations.
  • Bypassing: Employed to bypass high-frequency signals to ground, preventing them from interfering with other parts of the circuit.
  • Filtering: Applied in filter circuits to remove unwanted frequencies from a signal.
  • Timing Circuits: Utilized in timing circuits to control the timing of events in electronic systems.
  • Resonant Circuits: Used in resonant circuits for tuning and frequency control.

Features

  • High Capacitance: The '104' likely indicates a capacitance value of 0.1µF (10 x 10^4 pF).
  • Small Size: Compact size allows for use in space-constrained applications.
  • High Reliability: Offers stable performance over a wide range of temperatures and operating conditions.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and improves performance in high-frequency applications.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.

Benefits

  • Improved Circuit Stability: Stabilizes voltage levels and reduces noise, improving overall circuit performance.
  • Reduced Interference: Filters out unwanted frequencies, preventing interference with other components.
  • Enhanced System Reliability: Provides stable performance over a wide range of operating conditions, ensuring reliable operation.
  • Compact Design: Allows for smaller and more efficient electronic devices.
  • Cost-Effective: Offers a cost-effective solution for various electronic applications.

Additional Details

The 'CGA' designation indicates it is a general-purpose MLCC. The '4J2' specifies the capacitor's size and dimensions. The 'X8R' indicates the dielectric material, providing information about its temperature coefficient and voltage characteristics. The '1H' likely indicates a voltage rating of 50V. The manufacturing process for multilayer ceramic capacitors involves layering ceramic materials and metal electrodes, followed by sintering at high temperatures to create a monolithic structure. The capacitor is then tested and packaged for use in electronic circuits. The X8R dielectric provides a stable capacitance over a wide temperature range, making it suitable for demanding applications.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0827 $57.8900
1,705+ $0.0679 $115.7695
2,635+ $0.0658 $173.3830
3,630+ $0.0637 $231.2310
4,695+ $0.0616 $289.2120
6,280+ $0.0552 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess