EN
  • EN
  • DE

INTEL SR0LB - Intel E5-2603 1.80GHz 4C 10M 80W 1066MHz 80W

Part No INTEL SR0LB - Intel E5-2603 1.80GHz 4C 10M 80W 1066MHz 80W
Manufacturer Intel
Catalog CPU
Description Intel E5-2603 1.80GHz 4C 10M 80W 1066MHz 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423923-INTEL SR0LB - Intel E5-2603 1.80GHz 4C 10M 80W 1066MHz 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0LB - Intel E5-2603 1.80GHz 4C 10M 80W 1066MHz 80W CAD Model

Description

The INTEL SR0LB, bearing the Intel E5-2603 processor, is a component of the esteemed Intel Xeon E5-2600 family, tailored for scalable performance across server and workstation applications. This quad-core CPU operates at a clock speed of 1.80GHz, efficiently balancing between performance and power usage with its 80W thermal design power (TDP). It features a 10MB cache, optimizing data retrieval times and enhancing overall computational efficiency for business-critical applications. Notably, this processor supports DDR3 memory at 1066MHz, allowing for a cost-effective solution for memory support while still delivering the necessary bandwidth for various computing demands. The INTEL SR0LB does not include integrated graphics, steering the focus towards raw processing capabilities ideal for compute-intensive server environments. Without support for Intel's Hyper-Threading or Turbo Boost technologies, this processor maintains a straightforward approach to handling tasks, prioritizing reliability and stability. It’s particularly well-suited for basic server functionalities such as file sharing, low-traffic web hosting, and other non-intensive applications, making it an excellent choice for small businesses or entry-level server deployments.

You May Also Be Interested in

Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess