EN
  • EN
  • DE

CGA4F2X7R2A683MT0Y9U

Part No CGA4F2X7R2A683MT0Y9U
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120456-CGA4F2X7R2A683MT0Y9U
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CGA4F2X7R2A683MT0Y9U CAD Model

Description

The TDK CGA4F2X7R2A683MT0Y9U is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. It is characterized by its small size, high capacitance, and excellent reliability, making it suitable for use in a wide range of electronic devices.

Applications

  • Bypass capacitors
  • Decoupling capacitors
  • Smoothing capacitors
  • Filtering circuits
  • General-purpose circuit applications

Features

  • Capacitance: 68nF (683)
  • Voltage Rating: Typically rated at 100V DC. (Determined by 2A in part number)
  • Dielectric Material: X7R dielectric offering stable performance over temperature.
  • Size: Small form factor, typically 0805 size (2012 metric). (Implied by CGA4F)
  • Termination: Standard nickel barrier termination for excellent solderability.

Benefits

  • Stable Performance: X7R dielectric provides stable capacitance over a wide temperature range.
  • Space Saving: Small size allows for high-density mounting on PCBs.
  • Reliable Operation: TDK's manufacturing process ensures high reliability and long lifespan.
  • Cost-Effective: MLCCs offer a cost-effective solution for general-purpose capacitor applications.
  • Reduced Noise: Effective decoupling and bypass capabilities reduce noise in electronic circuits.

Additional Details

The CGA4F2X7R2A683MT0Y9U is part of TDK's CGA series of MLCCs, which are widely used in various electronic devices. The X7R dielectric offers a good balance between capacitance stability and size. This capacitor is suitable for applications where stable performance over temperature is required. The nickel barrier termination provides excellent solderability and prevents silver migration. For detailed specifications, including tolerance, operating temperature range, and ESR, refer to the official TDK datasheet.

You May Also Be Interested in

Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Chilisin
Lowest to $0.0019
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
TDK Corporation
Lowest to $0.5994
AVX Corp/Kyocera Corp
Lowest to $0.9794

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess