The TLP292(GB-TPL,E(T is a two-channel photocoupler from Toshiba Semiconductor and Storage, containing two infrared emitting diodes (IREDs) optically coupled to two phototransistors in a single package. It provides electrical isolation between multiple circuits simultaneously. The (GB-TPL,E(T likely denotes a specific combination of packaging and testing options, where E(T indicates tape and reel packaging. The GB probably relates to a gain binning option.
Applications
- Programmable Logic Controllers (PLCs)
- Factory automation equipment
- Measuring instruments
- Telecommunication equipment
- Office automation equipment
Features
- High Isolation Voltage: Typically 3750 Vrms
- Compact Package: 8-pin SO8
- Operating Temperature: -30°C to 100°C
- Two Channels in one package
- Lead-Free Construction
Benefits
- Offers electrical isolation, protecting sensitive circuits from voltage surges and noise.
- Saves board space due to its compact size and dual-channel configuration.
- Ensures reliable operation in a wide temperature range.
- Reduces component count and simplifies circuit design.
- Complies with environmental regulations.
Additional Details
The TLP292(GB-TPL,E(T) features a high isolation voltage, usually around 3750 Vrms, providing strong electrical isolation. Its compact 8-pin SO8 package is well-suited for applications where board space is limited. The device operates reliably between -30°C and 100°C. Containing two channels in a single package reduces component count and simplifies PCB layout. The device is lead-free, in compliance with environmental regulations. The suffix (GB-TPL,E(T) likely refers to specific tape and reel packaging denoted by E(T, and a Gain Binning GB option.