EN
  • EN
  • DE

CGA4C4C0G2W101J060AA

Part No CGA4C4C0G2W101J060AA
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 100PF 450V C0G 0805 / 100 pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Capacitance 100 pF
Tolerance ±5%
Voltage - Rated 450V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Ratings AEC-Q200
Applications Automotive
Mounting Surface Mount, MLCC
Case / Package 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.030" (0.75mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 445-15535-6,445-15535-2,CGA4C4C0G2W101JT0Y0N,445-15535-1
Standard Package 4,000
Win Source Part Number 1329773-CGA4C4C0G2W101J060AA
Ultra Librarian 3D Model Ultra Librarian CGA4C4C0G2W101J060AA CAD Model

Description

The CGA4C4C0G2W101J060AA is a ceramic capacitor manufactured by TDK Corporation. It belongs to the CGA series, known for its reliability and performance in various electronic circuits. These capacitors are widely used for decoupling, bypassing, and filtering applications.

Applications

  • Mobile Phones: Used for decoupling power supplies and filtering signals.
  • Wireless Communication Devices: Employed in RF circuits for impedance matching and filtering.
  • Consumer Electronics: Found in devices such as TVs, audio players, and gaming consoles for noise reduction and signal stabilization.
  • Automotive Electronics: Utilized in ECU (Engine Control Unit) and infotainment systems for reliable operation in harsh environments.
  • Industrial Equipment: Used in power supplies and control circuits for stable performance.

Features

  • High Capacitance Value: 100pF capacitance suitable for a wide range of applications.
  • COG (NP0) Dielectric: Offers excellent temperature stability and low loss.
  • Small Case Size: Compact 0402 (1005 Metric) package for space-constrained designs.
  • High Voltage Rating: Rated for 450V, providing robust performance in high-voltage circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Improved Circuit Stability: Provides stable performance over a wide temperature range, ensuring reliable operation.
  • Noise Reduction: Effectively reduces noise and ripple in power supplies and signal lines.
  • Space Saving: Small size allows for high-density circuit designs.
  • Long Lifespan: High-quality materials and construction ensure long-term reliability.
  • Cost-Effective: Provides excellent performance at a competitive price point.

Additional Details

The CGA4C4C0G2W101J060AA capacitor utilizes a COG (NP0) dielectric material, which exhibits a minimal change in capacitance over a wide temperature range (-55°C to +125°C). This makes it ideal for applications where temperature stability is critical. The capacitor's 0402 case size (1.0mm x 0.5mm) allows for high-density mounting on printed circuit boards (PCBs). The termination finish is typically nickel barrier with tin plating, ensuring excellent solderability. The capacitor is designed to withstand reflow soldering processes. It meets the stringent requirements of RoHS compliance, making it suitable for use in environmentally conscious applications.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0496 $58.0320
2,845+ $0.0407 $115.7915
4,400+ $0.0394 $173.3600
6,065+ $0.0381 $231.0765
7,840+ $0.0369 $289.2960
10,490+ $0.0330 $346.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 346,200 pieces
MOQ: 1170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess