EN
  • EN
  • DE

C4532X7R3D222K

Part No C4532X7R3D222K
Manufacturer TDK Corporation
Catalog Miscellaneous
Description C Series High Voltage Application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820146-C4532X7R3D222K
Ultra Librarian 3D Model Ultra Librarian C4532X7R3D222K CAD Model

Description

The C4532X7R3D222K is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor features an X7R dielectric, which means it offers stable performance over a wide temperature range. It's designed for general-purpose applications requiring a reliable and compact capacitor with moderate capacitance.

Applications

  • Power Supply Filtering: Used to smooth out voltage fluctuations and reduce noise in power supply circuits.
  • Bypass Capacitors: Placed near integrated circuits to provide a local charge reservoir, improving stability and reducing noise.
  • Decoupling Capacitors: Used to decouple different sections of a circuit, preventing noise from propagating between them.
  • Timing Circuits: Employed in timing circuits for oscillators, timers, and other time-dependent functions.
  • Signal Filtering: Utilized in signal filtering applications to remove unwanted frequencies and noise.

Features

  • X7R Dielectric: Offers stable capacitance over a temperature range of -55°C to +125°C.
  • Multilayer Construction: Provides high capacitance in a small physical size.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • High Reliability: Ensures consistent and dependable performance in various environmental conditions.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • Stable Performance: Consistent capacitance over a wide temperature range ensures reliable circuit operation.
  • Compact Size: Small form factor allows for high-density circuit designs.
  • Easy Assembly: SMT design simplifies manufacturing and reduces assembly costs.
  • Reduced Noise: Effective filtering capabilities improve signal quality and reduce noise in circuits.
  • Environmental Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The C4532X7R3D222K has a capacitance value of 2.2 nF (222) and a voltage rating of 2000V (3D). The 4532 indicates its EIA (Electronic Industries Alliance) case size, which is 1812 (4.5mm x 3.2mm). X7R dielectric capacitors are a good choice for applications where temperature stability is important, but high accuracy is not critical. This type of capacitor is commonly used in a wide variety of electronic devices due to its versatility and reliable performance.

This MLCC is a versatile and reliable component for various electronic circuits, providing stable capacitance and effective filtering in a compact size.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2734 $58.7810
515+ $0.2245 $115.6175
800+ $0.2174 $173.9200
1,100+ $0.2104 $231.4400
1,420+ $0.2034 $288.8280
1,905+ $0.1823 $347.2815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess