EN
  • EN
  • DE

A3P600L-1PQ208I

Part No A3P600L-1PQ208I
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 154 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 154 110592 208-BFQFP
Manufacturer Microsemi Corporation
Series ProASIC3L
Package Tray
Part Status Obsolete
Number of I/O 154
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3P600L
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908955-A3P600L-1PQ208I
Ultra Librarian 3D Model Ultra Librarian A3P600L-1PQ208I CAD Model

Description

The A3P600L-1PQ208I is a member of the ProASIC3L family from Microsemi Corporation, which are low-power, cost-optimized Field Programmable Gate Arrays (FPGAs). It offers a balance between logic capacity and power efficiency, making it well-suited for a variety of embedded systems and industrial applications.

Applications

  • Industrial automation: Implementing custom control logic, motor control, and communication interfaces.
  • Embedded control systems: Providing programmable logic for applications requiring real-time control.
  • Communication systems: Implementing custom communication protocols and signal processing functions.
  • Medical imaging: Controlling image acquisition and processing within medical devices.
  • Aerospace: Implementing specific control or interface functions in avionics systems.

Features

  • 600,000 logic gates: Provides ample logic capacity for complex digital designs.
  • Low power consumption: Enables energy-efficient operation in power-sensitive applications.
  • 208-pin Plastic Quad Flat Pack (PQ208) package: Offers a compact footprint and ease of prototyping.
  • Flash-based configuration: Provides instant-on capability and non-volatile storage.
  • Flexible I/O: Supports a wide range of I/O standards and voltage levels.
  • Security features: Includes built-in security to protect against unauthorized access.

Benefits

  • Cost-effective solution: Integrates multiple functions, reducing the overall system cost.
  • Performance optimization: Custom logic implementation enhances performance compared to fixed-function devices.
  • Faster prototyping: Reprogrammable nature allows for rapid design iteration and testing.
  • Design flexibility: Adaptable architecture accommodates evolving requirements and design changes.
  • Improved system reliability: Integrated security and robust design contribute to a more reliable system.

Additional Details

The A3P600L-1PQ208I operates over a broad temperature range, making it suitable for industrial environments. The non-volatile flash memory allows for storing configuration data without needing an external configuration device. The PQ208 package is easy to handle and solder, making it ideal for prototyping and small-scale production. The device is supported by Microsemi's Libero IDE, which provides a comprehensive suite of design tools for FPGA development.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $429.0005 $429.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess