EN
  • EN
  • DE

C4532X7R2A684KT0L0U

Part No C4532X7R2A684KT0L0U
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005108-C4532X7R2A684KT0L0U
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C4532X7R2A684KT0L0U CAD Model

Description

The C4532X7R2A684KT0L0U is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for various applications, including decoupling, bypassing, filtering, and energy storage. This particular capacitor has specific characteristics tailored for certain uses.

Applications:

  • Decoupling Capacitors: Placed near integrated circuits to provide a local source of charge, reducing noise and voltage fluctuations on the power supply lines.
  • Bypass Capacitors: Used to bypass AC signals to ground, filtering out unwanted noise and improving signal integrity.
  • Filtering Applications: Integrated into filters to attenuate specific frequency ranges, such as in low-pass, high-pass, and band-pass filters.
  • Timing Circuits: Employed in timing circuits to control the frequency and duration of signals.
  • Energy Storage: Used for short-term energy storage in applications where quick bursts of power are needed.

Features:

  • X7R Dielectric: Offers stable performance over a wide temperature range (-55°C to +125°C) with minimal capacitance variation.
  • High Capacitance Value: Provides a capacitance of 680nF, suitable for various applications requiring significant charge storage.
  • Compact Size: Designed in a 1812 (4532 metric) case size, allowing for high density mounting on PCBs.
  • High Voltage Rating: Rated for 100V, ensuring safe operation in higher voltage circuits.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, improving circuit efficiency.

Benefits:

  • Improved Circuit Stability: X7R dielectric ensures stable performance over temperature, enhancing the reliability of electronic circuits.
  • Noise Reduction: Effective decoupling and bypassing capabilities reduce noise and improve signal integrity.
  • Compact Design: Small size allows for high-density mounting, saving space on PCBs.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • Long Lifespan: Ceramic construction provides excellent reliability and long-term stability.

Additional Details:

The C4532X7R2A684KT0L0U capacitor’s specifications can be confirmed using the manufacturer's datasheet. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. Proper soldering techniques are essential for reliable performance, and the datasheet provides detailed recommendations for soldering profiles. The capacitor’s X7R dielectric material provides a good balance between capacitance stability and size. TDK MLCCs are known for their high quality and performance, making them a preferred choice in various electronic applications.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0114
Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2482 $50.8810
435+ $0.2322 $101.0070
670+ $0.2242 $150.2140
965+ $0.2082 $200.9130
1,250+ $0.2002 $250.2500
1,565+ $0.1922 $300.7930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess