EN
  • EN
  • DE

C4532X7R1E475KT

Part No C4532X7R1E475KT
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Dielectric X7R
RoHS Compliant
Win Source Part Number 1164260-C4532X7R1E475KT
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C4532X7R1E475KT CAD Model

Description

The C4532X7R1E475KT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general electronic applications requiring stable and reliable capacitance in a compact size. This capacitor falls under the X7R dielectric category, indicating its stable performance over a broad temperature range. Its primary function is to store electrical energy and provide it as needed in electronic circuits.

Applications

  • Power supply bypass and decoupling: Used to filter noise and provide stable voltage to integrated circuits and other components.
  • Smoothing circuits: Used to reduce ripple voltage in DC power supplies.
  • Filtering applications: Used in signal filtering circuits to remove unwanted frequencies.
  • General-purpose electronic circuits: Suitable for a wide range of electronic devices and applications.
  • Consumer electronics: Found in smartphones, tablets, and other portable devices.

Features

  • X7R Dielectric: Offers stable capacitance over a temperature range of -55°C to +125°C.
  • High Capacitance Value (4.7µF): Provides substantial energy storage capacity.
  • Voltage Rating (25V): Suitable for applications with up to 25 volts of DC voltage.
  • Surface Mount Device (SMD): Designed for automated assembly and high-density circuit boards.
  • Compact Size (4.5mm x 3.2mm): Allows for use in space-constrained applications.

Benefits

  • Stable Performance: The X7R dielectric ensures consistent performance even with temperature variations.
  • Reliable Operation: TDK capacitors are known for their high reliability and long lifespan.
  • Noise Reduction: Effective in filtering out unwanted noise and voltage fluctuations.
  • Compact Design: Saves valuable board space in densely populated circuits.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.

Technical Specifications

The C4532X7R1E475KT has the following specifications:

  • Capacitance: 4.7µF
  • Voltage Rating: 25V
  • Dielectric: X7R
  • Tolerance: 10%
  • Temperature Range: -55°C to +125°C
  • Size (LxW): 4.5mm x 3.2mm
  • Termination: Nickel barrier with tin plating

This capacitor is constructed with a ceramic dielectric material and utilizes a multilayer structure to achieve its high capacitance value within a compact package. The nickel barrier termination ensures excellent solderability and prevents silver migration.

You May Also Be Interested in

SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Chilisin
Lowest to $0.0019
TDK Corporation
Lowest to $0.5994
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2784 $58.4640
510+ $0.2287 $116.6370
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess