EN
  • EN
  • DE

IDTQS3VH126S1G

Part No IDTQS3VH126S1G
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825709-IDTQS3VH126S1G
Ultra Librarian 3D Model Ultra Librarian IDTQS3VH126S1G CAD Model

Description

The IDTQS3VH126S1G is a high-speed, low-voltage, 4-bit bus switch from Integrated Device Technology (IDT). This device is designed for high-bandwidth data switching in various applications, offering minimal signal distortion and propagation delay.

Applications

  • PCI Express switching
  • Memory bus switching
  • Signal routing
  • Hot-swapping applications
  • Data multiplexing

Features

  • Low on-resistance: Minimizes signal attenuation and distortion.
  • High bandwidth: Supports high-speed data transmission.
  • Low propagation delay: Ensures fast signal switching.
  • Bidirectional switching: Allows data flow in either direction.
  • Low voltage operation: Compatible with low-voltage logic.
  • Minimal signal distortion: Maintains signal integrity.

Benefits

  • Improved system performance: High bandwidth and low propagation delay enable faster data transfer rates.
  • Enhanced signal integrity: Low on-resistance minimizes signal distortion.
  • Increased flexibility: Bidirectional switching allows for versatile signal routing.
  • Reduced power consumption: Low-voltage operation lowers overall system power requirements.
  • Simplified system design: Integrated bus switch simplifies board layout.

Additional Details

The IDTQS3VH126S1G typically operates from a 3.3V or 2.5V power supply. It features a break-before-make switching action to prevent signal contention. The device is usually available in a small package such as QSOP or TSSOP. Detailed electrical characteristics, such as on-resistance and propagation delay values, will be available in the product datasheet from IDT.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess