EN
  • EN
  • DE

ADMV4530ACCZ

Part No ADMV4530ACCZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description DUAL MODE 40-LEAD LGA / RF IC Upconverter General Purpose 27GHz ~ 31GHz Integrated PLL and VCO 40-LGA (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series ADMV4530
Package Tray
Function Upconverter
Frequency 27GHz ~ 31GHz
RF Type General Purpose
Secondary Attributes Integrated PLL and VCO
Mounting Type Surface Mount
Package / Case 40-VFLGA Exposed Pad
Supplier Device Package 40-LGA (6x6)
Base Product Number ADMV4530
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1345436-ADMV4530ACCZ
Ultra Librarian 3D Model Ultra Librarian ADMV4530ACCZ CAD Model

Description

Introducing the ADMV4530ACCZ from Analog Devices Inc.

The ADMV4530ACCZ is a cutting-edge, highly integrated microwave upconverter designed by Analog Devices Inc., a leader in high-performance analog technology. This device is specifically engineered to cater to the demanding requirements of modern communication systems, offering a seamless solution for applications ranging from satellite communications to point-to-point radios and electronic warfare.

Key Features:

  • Frequency Range: The ADMV4530ACCZ operates over a broad frequency range, making it highly versatile for various high-frequency applications.
  • Integration: This upconverter integrates a mixer, local oscillator (LO) buffer amplifier, and an LO doubler, encapsulating multiple functions into a single compact package. This level of integration simplifies design and saves valuable board space.
  • Performance: With exceptional conversion gain and low LO leakage, the ADMV4530ACCZ ensures high-quality signal transmission and minimal interference, crucial for maintaining signal integrity in complex systems.
  • LO Frequency Doubler: The built-in frequency doubler for the LO input allows for a reduction in the fundamental frequency of the LO source, which can help in simplifying the system architecture and reducing overall system cost.
  • Package: Housed in a compact, surface-mount package, the ADMV4530ACCZ is designed for easy implementation into a wide range of systems without the need for bulky external components.

Applications:

The ADMV4530ACCZ is suitable for a variety of high-frequency applications, including:

  • Satellite communications payloads
  • Point-to-point and point-to-multipoint radios
  • Test and measurement equipment
  • Electronic countermeasures and electronic warfare systems

With its robust design and high level of integration, the ADMV4530ACCZ from Analog Devices Inc. represents a state-of-the-art solution for designers looking to enhance the performance and efficiency of their high-frequency communication systems. Its compact footprint and exceptional performance characteristics make it an ideal choice for advanced electronic applications where space and reliability are at a premium.

For more information on the ADMV4530ACCZ, including detailed specifications, application notes, and support resources, please visit Analog Devices Inc.'s official website.

You May Also Be Interested in

Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.6248 $83.6248
2+ $81.0116 $162.0232
3+ $78.3983 $235.1949
4+ $75.7850 $303.1400
6+ $67.9452 $407.6712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess