EN
  • EN
  • DE

C4532C0G2J103JT000N

Part No C4532C0G2J103JT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050859-C4532C0G2J103JT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C4532C0G2J103JT000N CAD Model

Description

The C4532C0G2J103JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for various applications, including decoupling, filtering, and energy storage. They are known for their small size, high capacitance values, and excellent reliability. This specific component is a general-purpose capacitor designed for a broad range of applications.

Applications

  • Decoupling Capacitors: Used to provide local energy storage for integrated circuits, reducing noise and improving signal integrity.
  • Filtering Capacitors: Employed in filter circuits to attenuate unwanted frequencies.
  • Timing Circuits: Used in conjunction with resistors to create timing delays or oscillations.
  • Bypass Capacitors: Used to bypass AC signals to ground, reducing noise and interference.
  • Energy Storage: Used to store electrical energy in various electronic circuits.

Key Features

  • High Capacitance Value: Provides significant charge storage capacity. '103' indicates a capacitance of 10 x 10^3 pF = 10 nF.
  • Small Size: Enables miniaturization of electronic devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly and high-density board layouts.
  • Excellent Reliability: Ensures long-term performance and stability.
  • Low Equivalent Series Resistance (ESR): Minimizes power dissipation and improves circuit efficiency.

Benefits

  • Improved Power Supply Stability: Reduces voltage ripple and noise, leading to more reliable system operation.
  • Enhanced Noise Immunity: Filters out unwanted signals, preventing interference and improving signal integrity.
  • Increased Circuit Efficiency: Minimizes power losses, resulting in longer battery life and reduced heat generation.
  • Simplified Assembly: Facilitates automated manufacturing processes, reducing production costs.
  • Reduced Board Space: Enables smaller and more compact electronic devices.

Additional Details

The 'C' indicates it is a ceramic capacitor. '4532' likely refers to the dimensions (4.5mm x 3.2mm). 'C0G' denotes the dielectric material, which is a Class 1 ceramic known for its high stability and low temperature coefficient. '2J' indicates the voltage rating, likely 630V. 'JT' specifies the tolerance, which is typically ±5%. '000N' is a manufacturing code. The C0G dielectric ensures the capacitance remains stable over a wide range of temperatures and voltages.

For precise specifications, including capacitance tolerance, voltage rating, temperature coefficient, and ESR, consult the official TDK datasheet for the C4532C0G2J103JT000N. Proper placement and soldering techniques are crucial for reliable performance of MLCCs.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
TDK Corporation
Lowest to $0.0159
TDK Corporation
Lowest to $0.2420
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Lowest to $0.2312
TT Electronics
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4327 $51.9240
285+ $0.3550 $101.1750
440+ $0.3439 $151.3160
605+ $0.3328 $201.3440
780+ $0.3217 $250.9260
1,040+ $0.2885 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess