The C3225X7S2A475KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is part of the C3225 series, which specifies its physical dimensions, and it's designed for a variety of applications requiring stable capacitance. This capacitor utilizes an X7S dielectric material, which provides reasonable capacitance stability over a specific temperature range.
Applications
- Decoupling in electronic circuits
- Bypass capacitors in power supplies
- Filtering in analog signal processing
- General-purpose applications requiring stable capacitance
- Smoothing voltage fluctuations in electronic systems
Features
- Multilayer Ceramic Capacitor (MLCC): Offers high capacitance in a compact size.
- X7S Dielectric: Provides capacitance stability over a temperature range of -55°C to +125°C.
- 3225 Case Size (EIA 1210): Standard surface-mount package dimensions.
- 4.7 µF Capacitance: Suitable for various decoupling and filtering applications.
- High Reliability: Designed for long-term, reliable performance.
Benefits
- Stable Performance: The X7S dielectric ensures that the capacitance remains relatively stable over temperature variations, enhancing circuit reliability.
- Compact Size: The small 3225 package allows for high-density circuit designs and efficient use of board space.
- Effective Decoupling: Minimizes noise and voltage fluctuations in electronic circuits, improving performance.
- Improved Power Supply Stability: Smooths voltage variations, providing a cleaner power source for sensitive components.
- Simplified Assembly: Standard surface-mount package facilitates easy and efficient assembly processes.
Additional Details
The C3225X7S2A475KT000N has a capacitance of 4.7 µF. The voltage rating is 100VDC. The temperature coefficient is X7S, meaning the capacitance changes within ±22% over the temperature range of -55°C to +125°C. The tolerance 'K' indicates a capacitance tolerance of ±10%. The capacitor has tin-plated terminations for excellent solderability. It is designed for reflow soldering processes and is RoHS compliant. It's important to refer to the manufacturer's datasheet for detailed specifications, including ESR (Equivalent Series Resistance), ESL (Equivalent Series Inductance), and recommended soldering profiles. This capacitor is commonly used in consumer electronics, industrial equipment, and automotive applications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines.