EN
  • EN
  • DE

ADG774ABRQ-REEL

Part No ADG774ABRQ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Quad 2:1 16-Pin QSOP T/R / Low Voltage, 400 MHz, Quad 2:1 Mux with 3 ns Switching Time
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140459-ADG774ABRQ-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG774A
Introduction Date June 07, 2001
ECCN EAR99
Country of Origin Philippines
Ultra Librarian 3D Model Ultra Librarian ADG774ABRQ-REEL CAD Model

Description

Product Overview: ADG774ABRQ-REEL by Analog Devices Inc.

The ADG774ABRQ-REEL is a high-performance CMOS analog multiplexer from Analog Devices Inc., designed to offer precision signal routing in a variety of applications. This device is part of a series that is well-known for its reliability and versatility in the field of analog signal processing. The ADG774ABRQ-REEL allows for the connection of one of four differential inputs to a common differential output, as determined by the 2-bit binary address lines.

Key Features:

  • Low On-Resistance: The multiplexer features a low on-resistance (Ron) which typically stands at 4 ohms, ensuring minimal signal distortion and power loss.
  • Low Crosstalk and Off Isolation: Crosstalk between channels and isolation when a channel is off are kept to a minimum, thus preserving signal integrity.
  • Single 3 V to 5 V Supply Operation: This device operates on a single supply voltage ranging from 3 V to 5 V, making it suitable for a variety of systems and simplifying power supply design.
  • Fast Switching Times: The ADG774ABRQ-REEL boasts fast switching times (tON and tOFF) that are essential for applications requiring quick response times.
  • Low Power Consumption: Its CMOS construction ensures low power dissipation, which is critical for power-sensitive applications.
  • Wide Temperature Range: The device operates over an extended industrial temperature range, making it suitable for harsh environments.

Applications:

The ADG774ABRQ-REEL is ideal for use in a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Relay replacement
  • Automatic test equipment

Product Packaging:

This specific model, ADG774ABRQ-REEL, comes in a compact QSOP-16 package and is provided in tape and reel form to facilitate automated manufacturing processes. The reel packaging ensures that the product is suitable for high-volume production environments, allowing for efficient and secure handling and mounting of the components during the assembly process.

With its robust design and superior electrical characteristics, the ADG774ABRQ-REEL from Analog Devices Inc. is a top choice for engineers and designers looking to implement a reliable analog multiplexing solution in their next project.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0005 $60.0150
75+ $1.6413 $123.0975
110+ $1.5904 $174.9440
155+ $1.5385 $238.4675
195+ $1.4876 $290.0820
260+ $1.3340 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess