EN
  • EN
  • DE

C3225C0G2A333J200AA

Part No C3225C0G2A333J200AA
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 0.033UF 100V C0G 1210
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 0.033μF
Tolerance ±5%
Voltage Rating 100V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.087" (2.20mm)
Win Source Part Number 1011154-C3225C0G2A333J200AA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian C3225C0G2A333J200AA CAD Model

Description

The C3225C0G2A333J200AA is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring a stable capacitance over a wide range of operating conditions. The C0G dielectric ensures high stability and low loss, making it suitable for critical timing and filtering applications.

Applications

  • Timing circuits
  • Filtering circuits
  • Resonant circuits
  • High-frequency circuits
  • General-purpose decoupling and bypass applications

Features

  • High capacitance value: 0.033µF (33nF), suitable for various filtering and timing applications.
  • Case size: 3225 (1210), providing a balance between size and capacitance.
  • C0G (NP0) dielectric: Offers exceptional capacitance stability with minimal change over temperature and voltage.
  • Voltage rating: 100V DC, allowing use in higher voltage circuits.
  • Multilayer ceramic construction: Ensures high reliability and long life.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Stable capacitance: C0G dielectric provides minimal capacitance drift, ensuring consistent circuit performance.
  • Low loss: Suitable for high-frequency applications due to its low dissipation factor.
  • High reliability: Ceramic construction provides excellent durability and long-term stability.
  • Versatile application: Suitable for a wide range of general-purpose and precision applications.
  • Wide operating voltage: 100V rating allows for use in various voltage environments.

Additional Details

The C3225C0G2A333J200AA capacitor has a case size of 3.2mm x 2.5mm (1210). It features a capacitance tolerance of ±5%. The C0G dielectric provides a temperature coefficient of capacitance (TCC) close to 0 ppm/°C, making it extremely stable over temperature. This makes it highly suitable for applications where capacitance stability is critical, such as precision timing circuits, high-frequency circuits, and sensitive analog circuits. The capacitor is also non-polarized, which simplifies circuit design and installation.

You May Also Be Interested in

Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess