EN
  • EN
  • DE

AD8325ARU-REEL

Part No AD8325ARU-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 5 V CATV Line Driver Fine Step Output Power Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138463-AD8325ARU-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8325ARU-REEL CAD Model

Description

Product Overview: AD8325ARU-REEL from Analog Devices Inc.

The AD8325ARU-REEL is a precision, high-performance integrated circuit designed by Analog Devices Inc., a leader in the manufacture of analog, mixed-signal, and DSP integrated circuits. This particular product is part of the REEL packaging format, indicating that it is provided in a tape and reel package suitable for automated assembly processes, which is ideal for large-scale production environments.

Key Features

  • Adjustable Gain Control: The AD8325ARU-REEL offers a programmable gain amplifier, allowing users to adjust the gain settings to match their specific application requirements. This feature provides flexibility and precision in signal amplification.
  • Wide Bandwidth: It delivers a wide bandwidth, which is essential for applications requiring the rapid processing of analog signals without significant attenuation or distortion.
  • Low Distortion: The device is engineered to minimize distortion, making it an excellent choice for high-fidelity applications where maintaining signal integrity is critical.
  • High Linearity: High linearity ensures that the output signal is a faithful representation of the input, which is particularly important in communication systems and instrumentation.
  • Power Efficiency: Analog Devices Inc. designs its products with power efficiency in mind, and the AD8325ARU-REEL is no exception. It operates with a low power consumption, making it suitable for portable and battery-powered devices.

Applications

The AD8325ARU-REEL is versatile and can be used in a variety of applications, including:

  • Cable modems
  • Set-top boxes
  • Broadband data communications
  • Wireless infrastructure
  • Instrumentation and control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD8325ARU-REEL is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Customers can trust in the durability and performance of this product, backed by Analog Devices' reputation in the semiconductor industry.

Conclusion

In summary, the AD8325ARU-REEL is a robust, high-quality integrated circuit that offers adjustable gain, wide bandwidth, low distortion, high linearity, and power efficiency. Its suitability for a wide range of applications and the convenience of REEL packaging make it an excellent choice for designers and manufacturers requiring a reliable and flexible signal amplification solution.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7239 $58.3434
15+ $7.9787 $119.6805
23+ $7.7293 $177.7739
31+ $7.4798 $231.8738
40+ $7.2303 $289.2120
54+ $6.4830 $350.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess