The C3216X7R2J333KT0L0U is a ceramic capacitor manufactured by TDK Corporation, designed for a wide array of applications requiring stable and reliable performance. It belongs to the C3216 series, a standard size in the electronics industry, and features an X7R dielectric, which ensures consistent capacitance over a wide temperature range.
Applications
- Bypass capacitors in power supplies.
- Decoupling capacitors for integrated circuits.
- Filtering applications in electronic circuits.
- Signal smoothing in analog circuits.
- General-purpose applications in consumer electronics, automotive, and industrial equipment.
Features
- Capacitance: 0.033µF (333 indicates 33 x 10^3 pF).
- Voltage Rating: 630V (2J represents 630V).
- Temperature Characteristic: X7R, indicating stable performance over temperature.
- Size: 1206 (EIA 3216).
- Termination: Sn (Tin).
Benefits
- Stable Performance: X7R dielectric ensures minimal capacitance variation with temperature.
- High Voltage Rating: Suitable for high-voltage applications.
- Compact Size: 1206 case size allows for efficient use of board space.
- Reliable: TDK is a trusted manufacturer of high-quality components.
- Low ESR: Contributes to efficient circuit performance by minimizing losses.
Additional Details
The X7R dielectric provides a capacitance variation of ±15% over the operating temperature range of -55°C to +125°C. The capacitor is designed for surface mount technology (SMT) and is compatible with reflow soldering processes. The tin termination provides excellent solderability and long-term reliability. This capacitor is commonly used in applications requiring stable capacitance characteristics and high voltage ratings. It is widely employed in power electronics, automotive systems, and industrial control equipment.