EN
  • EN
  • DE

C3216X7R1H225K160AB

Part No C3216X7R1H225K160AB
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 2.2UF 50V X7R 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 19 Weeks
Features ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Manufacturer TDK Corporation
Series C
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 1206 (3216 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number C3216X7R1H225K, 445-7697-6, 445-7697-2, C3216X7R1H225KT000N, 445-7697-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914472-C3216X7R1H225K160AB
Ultra Librarian 3D Model Ultra Librarian C3216X7R1H225K160AB CAD Model

Description

The C3216X7R1H225K160AB is a ceramic capacitor manufactured by TDK Corporation. It belongs to the C3216 series, indicating a case size of 1206 (3.2mm x 1.6mm). This capacitor is designed for general-purpose applications where stable capacitance is needed, particularly in decoupling and bypass applications.

Applications:

  • Decoupling capacitors in power supplies.
  • Bypass capacitors in digital circuits.
  • Filtering in signal processing circuits.
  • General-purpose applications in electronic devices.
  • Consumer electronics products.

Features:

  • Capacitance: 2.2µF (Microfarads)
  • Voltage Rating: 50V DC
  • Dielectric Material: X7R
  • Case Size: 1206 (3.2mm x 1.6mm)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Yes

Benefits:

  • Stable Performance: X7R dielectric offers stable capacitance over a broad temperature range.
  • Compact Size: Suitable for high-density circuit designs.
  • Reliable Operation: TDK's reputation ensures consistent and long-term performance.
  • Easy to Solder: Tin-plated terminations allow for efficient soldering.
  • Versatile Application: Suitable for various decoupling, bypass, and filtering applications.

Additional Details:

The C3216X7R1H225K160AB utilizes an X7R dielectric, which provides stable performance from -55°C to +125°C. This temperature stability makes it suitable for applications where environmental conditions may vary. The capacitor has a tolerance of ±10%. The nickel barrier termination with tin plating provides excellent solderability and prevents silver migration. These capacitors are packaged on tape and reel for automated assembly, making them suitable for high-volume manufacturing. They are frequently used in electronic devices where stable and reliable capacitance values are required for proper circuit function.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,500+ $0.0334 $50.1000
3,640+ $0.0275 $100.1000
5,640+ $0.0266 $150.0240
7,785+ $0.0257 $200.0745
10,045+ $0.0249 $250.1205
13,455+ $0.0223 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 1500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess