The C3216X7R1C225KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general electronic applications where a stable capacitance value is required within a moderate temperature range. The X7R dielectric ensures consistent performance under varying operating conditions. Its compact size makes it ideal for space-constrained designs.
Applications:
- Bypass capacitors in electronic circuits.
- Decoupling capacitors in digital circuits.
- Smoothing capacitors in power supplies.
- Filtering in signal processing applications.
- General-purpose applications in consumer electronics, telecommunications equipment, and industrial control systems.
Features:
- 1206 case size (3.2mm x 1.6mm).
- 2.2µF capacitance.
- 16V voltage rating.
- X7R dielectric material.
- High reliability and long lifespan.
- RoHS compliant.
Benefits:
- Stable capacitance over temperature variations within the X7R range (-55°C to +125°C).
- Effective noise filtering and voltage stabilization.
- Space-efficient design for high-density circuit boards.
- Reduced electromagnetic interference (EMI).
- Compliant with environmental safety standards.
Additional Details:
The X7R dielectric offers a capacitance variation of ±15% within its operating temperature range. The capacitor has a nickel barrier termination with a tin plating, providing excellent solderability. It's designed for reflow soldering processes. The C3216X7R1C225KT000N is packaged on tape and reel for automated assembly. It features low equivalent series resistance (ESR) and low equivalent series inductance (ESL). This MLCC is suitable for applications demanding stable performance and reliability in a compact form factor.