EN
  • EN
  • DE

C3216JB1H562KT000N

Part No C3216JB1H562KT000N
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case P/b
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
RoHS State Request Verification
Win Source Part Number 713894-C3216JB1H562KT000N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C3216JB1H562KT000N CAD Model

Description

The C3216JB1H562KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are ubiquitous passive components used for a variety of purposes in electronic circuits, including decoupling, bypassing, filtering, and tuning. This particular capacitor is designed for general-purpose applications and features a compact size, making it suitable for high-density circuit boards.

Applications

  • Decoupling capacitors in digital circuits: Used to suppress voltage fluctuations on power rails, ensuring stable operation of integrated circuits.
  • Bypass capacitors in analog circuits: Provides a low-impedance path for high-frequency noise, preventing it from interfering with sensitive analog signals.
  • Filtering capacitors in power supplies: Smooths out ripple voltage, improving the quality of the DC output.
  • Tuning capacitors in resonant circuits: Used in radio frequency (RF) circuits to set the resonant frequency of oscillators and filters.
  • General-purpose applications in consumer electronics, industrial equipment, and automotive systems.

Features

  • Compact Size: 3.2mm x 1.6mm (1206 in imperial units).
  • High Capacitance Value: 5600pF (5.6nF).
  • Voltage Rating: 50V.
  • Temperature Characteristics: JB (typically +/-15% capacitance change from -25°C to +85°C).
  • High Reliability: MLCCs are known for their high reliability and long lifespan.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Improved Circuit Stability: Decoupling and bypass capacitors help to stabilize voltage levels and reduce noise, leading to improved circuit performance and reliability.
  • Enhanced Signal Integrity: Filtering capacitors remove unwanted noise and ripple, resulting in cleaner signals.
  • Compact Design: The small size of the capacitor allows for high-density circuit board layouts, saving space and reducing overall product size.
  • Cost-Effective: MLCCs are relatively inexpensive compared to other types of capacitors.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Additional Details

The C3216JB1H562KT000N uses a ceramic dielectric material. The termination is made of nickel barrier with tin plating. The operating temperature range is -25°C to +85°C. It is typically surface-mounted using automated pick-and-place equipment and reflow soldering techniques.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess