EN
  • EN
  • DE

C3216C0G2A472JT000N

Part No C3216C0G2A472JT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134706-C3216C0G2A472JT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3216C0G2A472JT000N CAD Model

Description

The C3216C0G2A472JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It belongs to the C3216 series, which indicates a specific case size. This capacitor is designed for general-purpose applications requiring stable capacitance with minimal voltage and temperature dependence.

Applications

  • Bypass capacitors in electronic circuits
  • Decoupling capacitors in power supplies
  • Smoothing capacitors in signal processing circuits
  • Filtering applications in various electronic devices
  • General-purpose applications requiring stable capacitance

Features

  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a small size.
  • COG (NP0) Dielectric: Offers excellent capacitance stability over temperature and voltage.
  • 3216 Case Size (EIA 1206): Standard surface-mount package size.
  • High Insulation Resistance: Ensures minimal leakage current.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.

Benefits

  • Stable performance: The COG dielectric ensures capacitance remains consistent across a wide temperature range, which is crucial for reliable circuit operation.
  • Compact size: The small 3216 package allows for high-density circuit designs, saving valuable board space.
  • Reliable operation: The MLCC construction provides high reliability and long lifespan.
  • Reduced noise: Effective decoupling and bypassing capabilities minimize noise in electronic circuits.
  • Easy assembly: Standard surface-mount package facilitates automated assembly processes.

Additional Details

The C3216C0G2A472JT000N has a capacitance value of 4700 pF (4.7 nF). The voltage rating is typically 100V. The operating temperature range is usually between -55°C and +125°C. The termination finish is typically tin plating, which provides excellent solderability. The capacitor is designed for reflow soldering. It's essential to consult the datasheet for precise electrical characteristics, soldering profiles, and handling precautions. The “JT000N” suffix likely designates specific packaging or ordering information. These capacitors are widely used in consumer electronics, industrial equipment, and automotive applications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Chilisin
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0947 $50.1910
1,130+ $0.0886 $100.1180
1,755+ $0.0856 $150.2280
2,520+ $0.0795 $200.3400
3,275+ $0.0764 $250.2100
4,090+ $0.0734 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess