EN
  • EN
  • DE

C2012Y5V1A106ZT000N

Part No C2012Y5V1A106ZT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case PB FREE
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
RoHS State Request Verification
Win Source Part Number 713893-C2012Y5V1A106ZT000N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C2012Y5V1A106ZT000N CAD Model

Description

The C2012Y5V1A106ZT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring a high capacitance value in a small package. These capacitors are often used for decoupling or filtering in electronic circuits where space is limited.

Applications:

  • Consumer Electronics: Smartphones, tablets, and other portable devices where high capacitance is needed in a small space.
  • Industrial Equipment: Power supplies, control circuits, and measuring instruments.
  • Automotive Electronics: Electronic control units (ECUs) and other automotive systems.
  • Telecommunications: Wireless communication devices and networking equipment.
  • Computer Peripherals: Desktop computers, laptops, and storage devices.

Features:

  • Capacitance: 10 µF (microfarads).
  • Voltage Rating: 10 VDC.
  • Case Size: 2012 (EIA 0805), a compact surface-mount package.
  • Dielectric Material: Y5V, suitable for general-purpose applications.
  • Tolerance: +80/-20%.
  • Termination: Nickel barrier with tin plating for good solderability.

Benefits:

  • High Capacitance: Provides a large capacitance value in a small form factor.
  • Compact Size: The 0805 package is suitable for high-density circuit designs.
  • Cost-Effective: Offers a balance of performance and price for general-purpose applications.
  • Easy Assembly: Surface-mount technology simplifies the manufacturing process.

Additional Details:

The C2012Y5V1A106ZT000N capacitor is constructed using a multilayer ceramic structure to maximize capacitance in a small footprint. It's important to note that Y5V dielectric capacitors have a significant capacitance variation with temperature and voltage. Therefore, they are best suited for applications where these variations are acceptable. The nickel barrier termination enhances solder joint reliability and prevents leaching during soldering. This capacitor is also RoHS compliant, indicating that it does not contain hazardous substances, thus promoting environmental safety. Given the capacitance variance with temperature, the C2012Y5V1A106ZT000N should be carefully considered in applications requiring highly stable capacitance over a wide temperature range.

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess