EN
  • EN
  • DE

B39202-B8004-P810

Part No B39202-B8004-P810
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SAWFILTER
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 729826-B39202-B8004-P810
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B39202-B8004-P810 CAD Model

Description

The EPCOS (TDK) B39202-B8004-P810 is a SAW (Surface Acoustic Wave) filter designed for use in wireless communication systems. These filters are crucial components for selectively passing desired signals within a specific frequency range while attenuating unwanted signals, thereby improving overall system performance.

Applications

  • Mobile communication systems (cellular base stations, handsets, and repeaters)
  • Wireless infrastructure
  • RF front-end modules
  • Satellite communication systems
  • ISM band applications

Features

  • Optimized Frequency: Specifically designed for operation within a particular frequency band, likely around 2 GHz (check datasheet for exact frequency).
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring strong signal transmission and reception.
  • High Attenuation: Provides excellent rejection of out-of-band signals, reducing interference and improving signal-to-noise ratio.
  • Compact Size: Small form factor allows for integration into space-constrained devices and modules.
  • Surface Mount Device (SMD): Enables easy and cost-effective assembly using standard SMT techniques.
  • RoHS Compliant: Complies with environmental regulations, ensuring the product is free from hazardous substances.
  • Stable Performance: Offers consistent and reliable performance over a wide range of operating temperatures.

Benefits

  • Improved Signal Quality: Low insertion loss and high attenuation contribute to clearer and more reliable communication.
  • Reduced Interference: Effective filtering minimizes the impact of unwanted signals, improving system performance in noisy environments.
  • Compact Design: Suitable for use in small devices and modules where space is limited.
  • Cost-Effective Manufacturing: SMD packaging and reliable performance reduce assembly and maintenance costs.
  • Environmental Compliance: Meets environmental standards for lead-free manufacturing.

Additional Details

SAW filters, like the B39202-B8004-P810, leverage the piezoelectric effect, converting electrical signals into mechanical surface acoustic waves. These waves propagate along the surface of a piezoelectric material and are then converted back into electrical signals. The design of the interdigital transducers (IDTs) on the surface determines the filter's frequency response characteristics. For optimal performance, proper impedance matching and PCB layout are crucial. Typically designed to operate with a 50-ohm impedance, careful attention should be paid to the surrounding circuitry to minimize signal reflections and losses.

Technical Specifications (Typical):

  • Center Frequency: Approximately 2 GHz (Consult datasheet for precise value)
  • Insertion Loss: (Consult datasheet for specific value)
  • Attenuation: (Consult datasheet for specific value)
  • Impedance: 50 Ohms
  • Operating Temperature Range: (Consult datasheet for specific range)
  • Package: SMD

You May Also Be Interested in

Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5951 $63.8040
90+ $1.3086 $117.7740
140+ $1.2682 $177.5480
190+ $1.2266 $233.0540
245+ $1.1862 $290.6190
330+ $1.0638 $351.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess