EN
  • EN
  • DE

C2012X7S2A105K125AB

Part No C2012X7S2A105K125AB
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 1UF 100V X7S 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 27 Weeks
Features ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)
Manufacturer TDK Corporation
Series C
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0805 (2012 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 445-5205-6, C2012X7S2A105KT, C2012X7S2A105KT000N, 445-5205-1, 445-5205-2, C2012X7S2A105K
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914411-C2012X7S2A105K125AB
Ultra Librarian 3D Model Ultra Librarian C2012X7S2A105K125AB CAD Model

Description

The C2012X7S2A105K125AB is a multilayer ceramic chip capacitor (MLCC) manufactured by TDK Corporation. It is a surface mount component with a capacitance of 1 µF, a tolerance of ±10%, and a rated voltage of 100 V. It has a temperature coefficient of X7S, which means that its capacitance changes by ±15% over a temperature range of -55 °C to +125 °C.

The C2012X7S2A105K125AB is packaged in the 0805 (2012 metric) case size, which measures 2.00 mm long, 1.25 mm wide, and 1.45 mm high. It is available in both tape and reel and cut tape packaging.

TDK C Series MLCCs are known for their high reliability and performance. They are composed of only ceramics and metals, which makes them resistant to temperature extremes, vibration, and shock. They also have a long service life, with a typical failure rate of less than 1% per 1000 hours.

The C2012X7S2A105K125AB is a general-purpose MLCC that can be used in a wide variety of applications, including:

  • Industrial electronics
  • Consumer electronics
  • Automotive electronics
  • Telecommunications
  • Medical devices
  • Aerospace and defense

Here are some specific examples of applications where the C2012X7S2A105K125AB might be used:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • LED lighting
  • Audio amplifiers
  • RF circuits
  • Sensors
  • Actuators

The C2012X7S2A105K125AB is a high-quality, reliable MLCC that is well-suited for a wide range of applications. It is backed by TDK Corporation's reputation for excellence in electronic components.

In addition to the above, here are some of the key features and benefits of the C2012X7S2A105K125AB:

  • High capacitance density
  • Low ESR and ESL
  • Wide operating temperature range
  • Excellent vibration and shock resistance
  • Long service life

If you are looking for a high-quality, reliable MLCC for your next design, the C2012X7S2A105K125AB is a great option to consider.

You May Also Be Interested in

Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0573 $50.1375
2,125+ $0.0471 $100.0875
3,290+ $0.0456 $150.0240
4,540+ $0.0441 $200.2140
5,855+ $0.0427 $250.0085
7,855+ $0.0382 $300.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,000 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess