EN
  • EN
  • DE

C2012X7R1H104KT0J0N

Part No C2012X7R1H104KT0J0N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752526-C2012X7R1H104KT0J0N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C2012X7R1H104KT0J0N CAD Model

Description

The C2012X7R1H104KT0J0N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It utilizes an X7R dielectric, which provides stable performance over a broad temperature range. This capacitor is commonly used for decoupling, bypassing, and filtering in diverse electronic applications.

Applications

  • Decoupling power supply lines to minimize voltage fluctuations
  • Bypassing noise in digital circuits for improved signal quality
  • Filtering unwanted frequencies in signal processing circuits
  • DC blocking in amplifier circuits
  • Smoothing voltage ripples in DC power circuits

Features

  • X7R Dielectric: Stable capacitance from -55°C to +125°C.
  • Compact Size: 2012 (EIA 0805) case size, suitable for high-density PCB layouts.
  • Capacitance: 0.1µF (100nF) capacitance value.
  • Voltage Rating: 50V DC voltage rating.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Temperature Stability: Maintains consistent performance across a wide temperature range, ensuring reliable operation.
  • Space Efficiency: Compact size allows for efficient use of board space.
  • Effective Noise Reduction: Excellent decoupling and bypassing capabilities minimize noise and signal distortion.
  • Versatile Use: Suitable for a broad range of applications due to its stable characteristics.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details

The C2012X7R1H104KT0J0N features a capacitance tolerance of ±10%. Its operating temperature spans from -55°C to +125°C. The termination finish is typically matte tin plating, offering excellent solderability. It is designed for reflow soldering and is supplied in tape and reel packaging for automated assembly processes.

This MLCC is a reliable and cost-effective choice for various applications where stable capacitance and a small form factor are important. Its characteristics make it suitable for use in automotive electronics, industrial equipment, and consumer devices.

You May Also Be Interested in

TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0379 $50.0280
3,220+ $0.0311 $100.1420
4,970+ $0.0302 $150.0940
6,850+ $0.0292 $200.0200
8,870+ $0.0282 $250.1340
11,860+ $0.0253 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess