EN
  • EN
  • DE

IBM 00FX557 - 3.72GHz 8-Core POWER8 Proc Card

Part No IBM 00FX557 - 3.72GHz 8-Core POWER8 Proc Card
Manufacturer IBM
Catalog CPU
Description 3.72GHz 8-Core POWER8 Proc Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416413-IBM 00FX557 - 3.72GHz 8-Core POWER8 Proc Card
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00FX557 - 3.72GHz 8-Core POWER8 Proc Card CAD Model

Description

The IBM 00FX557 processor card embodies the culmination of advanced engineering and technological innovation, featuring an 8-core POWER8 processor operating at a clock speed of 3.72 GHz. This processor card is designed to deliver unparalleled performance and efficiency for IBM server systems, supporting a wide array of intensive computing tasks and applications. The POWER8 architecture is renowned for its robust processing capabilities, exceptional data throughput, and energy efficiency, making it an ideal choice for enterprises that demand high-speed data processing, virtualization, and complex computational workloads. With eight cores, the processor ensures that multiple tasks can be handled simultaneously with remarkable efficiency, enhancing system productivity and scalability. The 3.72 GHz clock speed enables the swift execution of instructions, significantly reducing processing times for data-intensive operations. This processor card is also equipped with advanced features to enhance parallel processing and optimize workload management, ensuring that resources are utilized effectively. Furthermore, the IBM 00FX557 processor card incorporates technologies to support data security and integrity, providing a reliable foundation for businesses that prioritize the protection of their data assets. By integrating this processor card into their servers, businesses can achieve a significant boost in performance, reliability, and efficiency, positioning themselves for growth and innovation in the digital era.

You May Also Be Interested in

Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess