EN
  • EN
  • DE

C2012COG1H330JT000N

Part No C2012COG1H330JT000N
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752522-C2012COG1H330JT000N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C2012COG1H330JT000N CAD Model

Description

The C2012COG1H330JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's characterized by its COG (NP0) dielectric, indicating a high degree of stability and minimal capacitance change over temperature and voltage.

Applications:

  • High-frequency circuits: Its stable characteristics make it suitable for RF circuits, oscillators, and filters.
  • Timing circuits: Used in precise timing applications where capacitance stability is critical.
  • Analog circuits: Provides reliable performance in analog signal processing applications.
  • Medical devices: Its high reliability and stability are essential in critical medical applications.
  • Automotive electronics: Withstands harsh environments in automotive applications.

Features:

  • COG (NP0) dielectric: Offers excellent capacitance stability over temperature, voltage, and frequency.
  • High Q factor: Low equivalent series resistance (ESR) for minimal energy loss.
  • Surface mount device (SMD): Facilitates automated assembly and high-density circuit designs.
  • Compact size (2012): Suitable for miniaturized electronic devices.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Stable circuit performance: Maintains consistent capacitance values, ensuring reliable operation.
  • Minimal signal distortion: Low ESR minimizes energy loss and signal distortion in high-frequency circuits.
  • Efficient energy storage: High Q factor enables efficient energy storage and release.
  • Compact design: Allows for miniaturization of electronic devices.
  • Long-term reliability: Offers stable performance over a long lifespan.

The C2012COG1H330JT000N capacitor is commonly used in decoupling, filtering, and timing applications. Its stable characteristics and compact size make it an ideal choice for a wide range of electronic devices. The “2012” size designation indicates its physical dimensions in millimeters (2.0mm x 1.2mm). The datasheet provides further technical details, including capacitance value, voltage rating, tolerance, temperature coefficient, and ESR.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess