EN
  • EN
  • DE

C2012C0G1H332JT0H0N

Part No C2012C0G1H332JT0H0N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description new, original packaged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1177913-C2012C0G1H332JT0H0N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C2012C0G1H332JT0H0N CAD Model

Description

The C2012C0G1H332JT0H0N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's characterized by its high stability and reliability, making it suitable for applications requiring precise and consistent performance. The C0G dielectric ensures minimal capacitance variation over temperature and voltage changes.

Applications:

  • High-frequency circuits: Used in RF and microwave applications where stable capacitance is critical.
  • Timing circuits: Employed in oscillators and timers requiring precise timing intervals.
  • Filtering: Removes unwanted noise and harmonics from electrical signals with minimal distortion.
  • Test and measurement equipment: Used in instruments requiring accurate and stable capacitance values.
  • Automotive applications: Suitable for use in automotive electronics due to its wide operating temperature range.

Features:

  • C0G (NP0) dielectric: Offers extremely stable capacitance over temperature, voltage, and frequency.
  • Low dissipation factor (DF): Minimizes energy losses, resulting in high efficiency.
  • High insulation resistance (IR): Ensures minimal leakage current and high reliability.
  • Surface mount device (SMD): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS compliant: Meets environmental regulations for hazardous substance content.

Benefits:

  • Improved circuit accuracy: Enhances the precision and stability of electronic circuits.
  • Enhanced system reliability: Protects sensitive components from damage and ensures long service life.
  • Reduced energy consumption: Minimizes energy losses, improving overall efficiency.
  • Compliance with industry standards: Meets stringent requirements for high-performance applications.
  • Cost-effective solution: Offers a balance of performance and price for demanding applications.

Additional Details:

The C2012C0G1H332JT0H0N is a surface-mount capacitor with a size code of 0805 (2.0mm x 1.25mm). Key specifications include capacitance (3300 pF), rated voltage (50 VDC), tolerance (±5%), and operating temperature range (-55°C to +125°C). The C0G dielectric ensures a capacitance change of no more than ±30 ppm/°C over the operating temperature range. Consult the TDK datasheet for detailed electrical characteristics, including dissipation factor and insulation resistance. These capacitors are commonly used in high-performance electronic devices and applications requiring exceptional stability and reliability.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
ACX
Lowest to $0.1640
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
C&K Components
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess