EN
  • EN
  • DE

C2012C0G1H150JT000N

Part No C2012C0G1H150JT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description Chip Capacitor 50V ±5% 15pF 0±30ppm -55to +125℃ 2012 SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1135846-C2012C0G1H150JT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C2012C0G1H150JT000N CAD Model

Description

The C2012C0G1H150JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications where a stable and highly reliable capacitance is required, particularly in circuits demanding minimal capacitance variation with temperature and voltage changes.

Applications:

  • Timing circuits: Used in circuits where precise timing is essential, such as oscillators and filters.
  • RF circuits: Suitable for high-frequency applications due to its low loss and stable capacitance.
  • Bypass and decoupling: Used to filter noise and stabilize voltage in various electronic circuits.
  • Audio circuits: Used for signal coupling and filtering in audio equipment.
  • General purpose applications: Used in a wide range of electronic devices including consumer electronics, industrial equipment, and automotive systems.

Features:

  • High Stability: COG (NP0) dielectric provides excellent capacitance stability over temperature and voltage.
  • Low Loss: Offers low equivalent series resistance (ESR) and equivalent series inductance (ESL) for high-frequency performance.
  • Voltage Rating: Rated for 50V DC.
  • Capacitance Value: 15pF.
  • Compact Size: 0805 (2012 metric) case size, suitable for high-density PCB layouts.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Precise Timing: Stable capacitance ensures accurate timing in critical circuits.
  • Improved Signal Integrity: Low loss characteristics minimize signal degradation in high-frequency applications.
  • Reliable Performance: COG dielectric ensures consistent performance over a wide range of operating conditions.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Environmentally Compliant: RoHS compliance contributes to a greener environment.

Additional Details:

The C2012C0G1H150JT000N capacitor utilizes a COG (NP0) dielectric material. COG/NP0 dielectrics exhibit minimal capacitance change with respect to temperature (typically ±30 ppm/°C) and applied voltage. The operating temperature range is typically -55°C to +125°C. The termination finish is typically Tin (Sn), suitable for soldering. Capacitance tolerance is +/- 5%. This component is well-suited for applications requiring precision and stability, particularly in high-frequency circuits and precision timing applications.

You May Also Be Interested in

Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Chilisin
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Lowest to $0.0021

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,920+ $0.0261 $50.1120
4,655+ $0.0215 $100.0825
7,215+ $0.0208 $150.0720
9,955+ $0.0201 $200.0955
12,825+ $0.0195 $250.0875
17,245+ $0.0174 $300.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 1920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess