The C2012C0G1H120JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring stable and reliable capacitance. The capacitor is commonly used in electronic circuits for decoupling, bypassing, and filtering purposes.
Applications:
- Decoupling in digital circuits
- Bypassing in power supplies
- Filtering in electronic circuits
- General-purpose applications in various electronic devices
- Consumer electronics, such as smartphones and tablets
Features:
- Multilayer Ceramic Capacitor (MLCC)
- C0G (NP0) Dielectric Material
- Compact 2012 (0805) Case Size
- 12pF Capacitance
- 50V Voltage Rating
Benefits:
- Extremely stable capacitance with minimal change over temperature and voltage.
- Effective in reducing noise and voltage fluctuations in circuits.
- Suitable for high-density circuit board designs due to its small size.
- Offers high reliability and long operational life.
- Ideal for applications requiring precision and stability.
Additional Details:
The C2012C0G1H120JT000N features a C0G (also known as NP0) dielectric, which provides exceptional stability. The capacitance changes by a negligible amount (typically less than ±0.3%) over the operating temperature range (-55°C to +125°C) and with applied voltage. The 2012 case size (0805 in inches) makes it suitable for surface mount technology (SMT) assembly. The capacitor has a capacitance value of 12pF and a voltage rating of 50V. The 'J' in the part number indicates a capacitance tolerance of ±5%. This capacitor is commonly used in high-frequency circuits, precision timing applications, and circuits where minimal capacitance variation is critical. It is also RoHS compliant, ensuring it meets environmental standards. Proper storage and handling are recommended to maintain its performance characteristics.
Because of its stability, it is often chosen for use in RF circuits, oscillators, and filter networks. The part is supplied on tape and reel for automated pick and place.