EN
  • EN
  • DE

C1608X7R1H224KT000N

Part No C1608X7R1H224KT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133659-C1608X7R1H224KT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608X7R1H224KT000N CAD Model

Description

The C1608X7R1H224KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general-purpose applications requiring a balance of capacitance stability and compact size. These capacitors are commonly used in electronic circuits for decoupling, bypassing, and filtering in a variety of devices, from consumer electronics to industrial equipment.

Applications

  • Decoupling: Used to stabilize voltage rails and reduce noise in power supplies.
  • Bypassing: Provides a low-impedance path for high-frequency signals to ground, minimizing noise.
  • Filtering: Employed in filter circuits to attenuate unwanted frequency components.
  • General-Purpose Circuits: Suitable for a wide range of electronic circuits requiring a stable capacitor.
  • Consumer Electronics: Found in smartphones, tablets, and other portable devices.

Features

  • X7R Dielectric: Offers good capacitance stability over temperature variations.
  • Multilayer Ceramic Construction: Provides high capacitance in a small form factor.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, ensuring environmental safety.
  • Compact Size: Available in a small 0603 package size for space-constrained applications.

Benefits

  • Stable Capacitance: Maintains a relatively stable capacitance value over a wide temperature range.
  • Small Size: Allows for high-density circuit designs and miniaturization.
  • Easy Assembly: Facilitates efficient manufacturing processes with automated placement.
  • Environmentally Friendly: Complies with RoHS regulations, minimizing environmental impact.
  • Versatile Applications: Suitable for a broad range of electronic applications.

Technical Specifications

The C1608X7R1H224KT000N typically features a capacitance of 0.22 µF (224). The voltage rating is 50 VDC (1H). It has a capacitance tolerance of ±10% (K). The case size is 0603 (1.6 mm x 0.8 mm). The operating temperature range is -55°C to +125°C. The dielectric material is X7R, offering stable performance over temperature changes. Termination is typically Nickel barrier with Tin plating.

The C1608X7R1H224KT000N from TDK is a reliable and versatile MLCC capacitor suitable for general-purpose electronic applications. Its compact size, stable performance, and RoHS compliance make it a popular choice for modern circuit designs.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
AVX Corp/Kyocera Corp
Lowest to $0.9794
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Chilisin
Lowest to $0.0019
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,120+ $0.0236 $50.0320
5,185+ $0.0193 $100.0705
8,025+ $0.0187 $150.0675
11,050+ $0.0181 $200.0050
14,290+ $0.0175 $250.0750
19,110+ $0.0157 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144,040 pieces
MOQ: 2120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess