EN
  • EN
  • DE

C1608C0G1H18JT000N

Part No C1608C0G1H18JT000N
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case P/b
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
RoHS State Request Verification
Win Source Part Number 709843-C1608C0G1H18JT000N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1608C0G1H18JT000N CAD Model

Description

The C1608C0G1H18JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's a high-quality capacitor designed for general-purpose applications where stable and reliable capacitance is needed. The component is known for its small size, excellent electrical characteristics, and suitability for automated assembly.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for decoupling and filtering.
  • Industrial Equipment: Employed in control systems, power supplies, and instrumentation for stable operation.
  • Automotive Electronics: Incorporated in automotive control units for various functions.
  • Telecommunications: Utilized in communication equipment for signal filtering and impedance matching.
  • Power Supplies: Used as decoupling capacitors to reduce noise and ripple.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a compact size.
  • C0G Dielectric: Offers excellent capacitance stability over temperature and voltage.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Small Size: 1608 (0603) case size allows for high-density circuit designs.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • High Reliability: Stable capacitance and low ESR ensure reliable performance.
  • Compact Design: Small size enables high-density circuit layouts.
  • Temperature Stability: C0G dielectric provides minimal capacitance variation over a wide temperature range.
  • Easy Assembly: SMD design facilitates automated assembly processes.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The C1608C0G1H18JT000N capacitor has a case size of 1608, which corresponds to 1.6mm x 0.8mm (0603 in inches). The C0G dielectric offers a temperature coefficient of capacitance (TCC) close to 0 ppm/°C, ensuring stable capacitance values across a wide temperature range. The '1H' in the part number indicates a voltage rating of 50V. The '18J' signifies a capacitance value of 18 pF with a tolerance of ±5%. The termination is typically made of nickel barrier with tin plating, making it compatible with lead-free soldering processes. TDK's rigorous manufacturing processes and quality control ensure high reliability and consistent performance of this capacitor in various electronic applications. The capacitor is designed to minimize signal loss and provide stable operation in demanding environments. Proper handling and soldering techniques should be followed to avoid damage to the component during assembly.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess