The C1005X5R1C105KT000E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is a small, surface-mountable component designed for general-purpose applications.
Applications
- Bypass capacitors in electronic circuits
- Smoothing capacitors in power supplies
- Filtering capacitors in signal processing circuits
- Decoupling capacitors in digital circuits
- Consumer electronics (smartphones, tablets, laptops)
- Industrial equipment
- Automotive electronics
Features
- Small size (1005 case size, 1.0mm x 0.5mm)
- High capacitance value (1.0 µF)
- X5R dielectric material
- Rated voltage of 16V DC
- Surface mount technology (SMT) compatible
- Excellent temperature stability
- RoHS compliant
Benefits
- Miniaturization of electronic circuits due to small size
- Stable performance over a wide temperature range
- Effective noise suppression in various applications
- Easy to assemble using automated SMT equipment
- Reliable operation in harsh environments
- Compliance with environmental regulations
Additional Details
The X5R dielectric material offers a good balance of capacitance, temperature stability, and voltage characteristics. It maintains its capacitance within ±15% over the temperature range of -55°C to +85°C. This capacitor is suitable for applications where stable performance is required in fluctuating temperature conditions. The termination is typically nickel barrier with tin plating to provide good solderability. The C1005X5R1C105KT000E adheres to industry standards for MLCCs and offers a long operational lifespan when used within specified ratings. The part is typically used in high volume applications where reliability and cost-effectiveness are key considerations.