EN
  • EN
  • DE

C1005C0G1E102JT000F

Part No C1005C0G1E102JT000F
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description new, original packaged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1121478-C1005C0G1E102JT000F
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1005C0G1E102JT000F CAD Model

Description

The C1005C0G1E102JT000F is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor utilizes a C0G/NP0 dielectric, known for its exceptional stability and virtually no change in capacitance with respect to temperature, voltage, or frequency. This makes it ideal for precision applications where stability is critical.

Applications

  • Precision Timing Circuits: Used in oscillators, timers, and other timing circuits where high accuracy and stability are required.
  • Analog Circuits: Employed in analog signal processing circuits for filtering, tuning, and coupling applications.
  • RF Circuits: Utilized in radio frequency (RF) circuits for impedance matching, filtering, and tuning.
  • High-Frequency Applications: Suitable for high-frequency circuits due to its low loss and stable performance.
  • Medical Equipment: Used in medical devices where high reliability and stability are essential.

Features

  • C0G/NP0 Dielectric: Offers ultra-stable capacitance with minimal variation over temperature, voltage, and frequency.
  • Multilayer Construction: Provides high capacitance in a small physical size.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • High Q Factor: Exhibits low losses, making it suitable for high-frequency applications.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • Exceptional Stability: Provides consistent and reliable performance in demanding applications.
  • High Accuracy: Maintains precise capacitance values, ensuring accurate circuit operation.
  • Low Loss: Minimizes signal attenuation, improving circuit efficiency.
  • Compact Size: Small form factor allows for high-density circuit designs.
  • Environmental Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The C1005C0G1E102JT000F has a capacitance value of 1 pF (102) and a voltage rating of 25V (1E). The 1005 indicates its EIA case size, which is 0402 (1.0mm x 0.5mm). C0G/NP0 dielectric capacitors are preferred for applications where stability and low losses are paramount. They are commonly used in high-performance electronic devices and precision instruments. This capacitor is designed to meet stringent quality and reliability standards.

This MLCC is a high-precision component suitable for critical applications, offering exceptional stability and low losses for optimal circuit performance.

You May Also Be Interested in

Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Lowest to $0.0021
Chilisin
new, original packaged
Lowest to $0.0018
AVX Corp/Kyocera Corp
Lowest to $0.9794
C&K Components
Need more? Email Us
TDK Corporation
Lowest to $0.1360
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5,265+ $0.0095 $50.0175
12,825+ $0.0078 $100.0350
20,000+ $0.0075 $150.0000
27,400+ $0.0073 $200.0200
35,715+ $0.0070 $250.0050
47,620+ $0.0063 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 304,350 pieces
MOQ: 5265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess