EN
  • EN
  • DE

B72650M110K72

Part No B72650M110K72
Manufacturer TDK Corporation
Catalog TVS - Varistors, MOVs
Description Diode Varistor B72650/M110/K72/CU3225K11G2 EPCOS V=11 SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1.75 nF
Clamping Current 1 A
Clamping Voltage 36 V
Depth 6.3 mm
Lead Free Lead Free
Length 8 mm
Max Operating Temperature 85 °C
Max Surge Current 100 A
Max Voltage Rating (AC) 11 V
Max Voltage Rating (DC) 14 V
Min Operating Temperature -40 °C
Mount Surface Mount
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Varistor Voltage 18 V
Voltage Tolerance 10 %
Win Source Part Number 1139600-B72650M110K72
Categories TVS - Varistors,MOVs
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72650M110K72 CAD Model

Description

The B72650M110K72 is a varistor manufactured by TDK Corporation, designed to protect sensitive electronic equipment from voltage surges and transient events. Varistors, or Voltage Dependent Resistors, act as a safeguard by exhibiting high resistance during normal operating conditions and rapidly decreasing their resistance when subjected to overvoltage situations, thereby diverting excess current and preventing damage.

Applications

  • Power distribution systems
  • Electronic control units (ECUs)
  • Home appliances
  • Telecommunications equipment
  • Industrial power supplies

Features

  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • RoHS compliant
  • Compact design

Benefits

  • Protection against voltage spikes and surges, extending the lifespan of electronic components
  • Improved system reliability and reduced downtime
  • Enhanced safety by preventing overvoltage-related hazards
  • Compliance with environmental regulations
  • Easy integration into various circuit designs

Additional Details

The B72650M110K72 is typically specified by its maximum continuous operating voltage, surge current rating, clamping voltage, and energy absorption capability. The precise values for these parameters are documented in the TDK datasheet for this specific part number. It is crucial to consult the datasheet to ensure proper application and to understand the device's performance characteristics under different operating conditions. This varistor is commonly constructed from a zinc oxide-based ceramic material that is carefully formulated to achieve the desired electrical properties and long-term stability.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess