EN
  • EN
  • DE

B39212-B8962-P810

Part No B39212-B8962-P810
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972997-B39212-B8962-P810
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39212-B8962-P810 CAD Model

Description

The TDK Corporation B39212-B8962-P810 is a SAW (Surface Acoustic Wave) filter designed for use in wireless communication systems. This filter selectively passes desired signals within a specific frequency range while attenuating unwanted signals outside that range, improving overall system performance by minimizing interference.

Applications

  • Mobile communication systems (cellular base stations, handsets, and repeaters)
  • Wireless infrastructure
  • RF front-end modules
  • Satellite communication systems
  • ISM band applications

Features

  • Optimized Frequency: Specifically designed for operation within a particular frequency band; consult the datasheet for the exact frequency.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring that the desired signal remains strong and clear.
  • High Attenuation: Provides excellent rejection of out-of-band signals, reducing interference and improving the signal-to-noise ratio.
  • Compact Size: Small form factor allows for integration into space-constrained devices and modules.
  • Surface Mount Device (SMD): Facilitates easy and cost-effective assembly using standard SMT techniques.
  • RoHS Compliant: Complies with environmental regulations, ensuring the product is free from hazardous substances.
  • Stable Performance: Offers consistent and reliable performance across a wide range of operating temperatures.

Benefits

  • Improved Signal Quality: Low insertion loss and high attenuation contribute to clearer and more reliable communication.
  • Reduced Interference: Effective filtering minimizes the impact of unwanted signals, improving system performance in noisy RF environments.
  • Compact Design: Suitable for use in small devices and modules where space is limited.
  • Cost-Effective Manufacturing: SMD packaging and reliable performance reduce assembly and maintenance costs.
  • Environmental Compliance: Meets environmental standards for lead-free manufacturing.

Additional Details

SAW filters such as the B39212-B8962-P810 utilize the piezoelectric effect, converting electrical signals into mechanical surface acoustic waves and then back into electrical signals. The design of the interdigital transducers (IDTs) on the piezoelectric substrate determines the filter's frequency response characteristics. For optimal performance, proper impedance matching and PCB layout are crucial. Typically, these filters are designed to operate with a 50-ohm impedance, so care must be taken with the surrounding circuitry to minimize signal reflections and losses. Always refer to the datasheet for precise operating conditions and performance characteristics.

Technical Specifications (Typical):

  • Center Frequency: Consult datasheet for precise value
  • Insertion Loss: (Consult datasheet for specific value)
  • Attenuation: (Consult datasheet for specific value)
  • Impedance: 50 Ohms
  • Operating Temperature Range: (Consult datasheet for specific range)
  • Package: SMD

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess