EN
  • EN
  • DE

ATB3225-75034CT

Part No ATB3225-75034CT
Manufacturer TDK Corporation
Catalog Balun
Description BALUN 1MHZ-100MHZ 3:4 1210
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Series ATB
Package Reel - TR
Part Status Not For New Designs
Mounting Surface Mount
Package 1210 (3225 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Other Part Number 445-9285-6, ATB3225-75034CT-T000-ND, ATB322575034CT, 445-9285-2, 445-9285-1, ATB3225-75034CT-T000
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912041-ATB3225-75034CT
Ultra Librarian 3D Model Ultra Librarian ATB3225-75034CT CAD Model

Description

The TDK ATB3225-75034CT is a balun transformer designed for impedance matching and balanced-to-unbalanced signal conversion. As a key component in RF and wireless communication systems, it facilitates the interface between balanced circuits (e.g., differential amplifiers, antennas) and unbalanced circuits (e.g., single-ended transceivers). Its compact size and high performance make it suitable for a wide range of applications.

Applications:

  • Antenna impedance matching in wireless communication devices
  • Balanced amplifier and mixer designs
  • Bluetooth, Wi-Fi, and Zigbee transceivers
  • Differential signal conversion in RF front-ends
  • Mobile phone and tablet RF circuitry

Features:

  • Compact size (3.2mm x 2.5mm) for space-saving design
  • High impedance ratio for optimal matching
  • Low insertion loss to minimize signal attenuation
  • Excellent return loss for improved signal reflection performance
  • Surface mount device (SMD) for easy PCB integration

Benefits:

  • Improved signal transmission efficiency
  • Enhanced antenna performance
  • Reduced signal reflections and impedance mismatches
  • Smaller and lighter electronic devices
  • Increased system reliability and performance

Technical Specifications:

  • Impedance Ratio: Typically 50 ohms to 75 ohms
  • Frequency Range: Varies depending on the specific application (typically covers common wireless frequencies)
  • Insertion Loss: Usually less than 1 dB
  • Return Loss: Usually greater than 15 dB
  • Operating Temperature Range: -40°C to +85°C
  • Package: 1210 (EIA) / 3225 (JIS)

The ATB3225-75034CT balun transformer is an essential component in modern wireless communication systems. It ensures efficient signal transfer between different impedance levels and signal formats. Its small size, high performance, and reliable operation make it an ideal choice for demanding applications in mobile devices, wireless networking equipment, and other RF systems. Its use helps to optimize signal quality and overall system performance.

You May Also Be Interested in

Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.4553
M/A-Com Technology Solutions
RF TRANSFORMER 1:1 5TERM. SMD / RF Transformer 1:1 5 Terminal SMD
Lowest to $5.7542
Anaren
BALUN 3.1GHZ-5GHZ 50/100 0603 / Ultra Small Low Profile 0603 Balun 50 to 100 Balanced
Lowest to $1.1916
Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4040
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 50/50 5SMD / High Frequency Ceramic Solutions
Lowest to $0.3072
TDK Corporation
WOUND CHIP BALUN
Lowest to $0.4888
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1652
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603
Lowest to $1.0362
TDK Corporation
BALUN 5MHZ-100MHZ 75/75 1210
Lowest to $1.6153

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess