EN
  • EN
  • DE

ACM12V-701-2PL-TL01

Part No ACM12V-701-2PL-TL01
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816469-ACM12V-701-2PL-TL01
Ultra Librarian 3D Model Ultra Librarian ACM12V-701-2PL-TL01 CAD Model

Description

The ACM12V-701-2PL-TL01 is a common mode choke from TDK designed to suppress common mode noise in various electronic circuits. Common mode chokes are passive electronic components used to filter out unwanted noise that is common to multiple lines, which can improve signal integrity and overall system performance.

Applications

  • Suppression of common mode noise in USB lines.
  • Noise filtering in LVDS (Low-Voltage Differential Signaling) circuits.
  • Noise reduction in Ethernet and other high-speed data communication lines.
  • General EMI (Electromagnetic Interference) suppression in electronic devices.
  • Used in automotive electronics for noise filtering.

Features

  • High common mode impedance for effective noise suppression.
  • Compact size for space-constrained applications.
  • Low differential mode impedance to minimize signal distortion.
  • Excellent temperature stability for reliable performance in various environments.
  • RoHS compliant, meeting environmental standards.
  • Surface mount design for automated assembly.

Benefits

  • Improved signal integrity by reducing common mode noise.
  • Enhanced system reliability due to noise filtering.
  • Reduced EMI emissions, helping to meet regulatory requirements.
  • Smaller and lighter designs compared to traditional EMI filtering solutions.
  • Cost-effective noise suppression solution.

Additional Details

The ACM12V-701-2PL-TL01 is constructed with a ferrite core and wound with two identical coils, which are configured to cancel out differential mode signals while attenuating common mode noise. This configuration ensures that the desired signal passes through with minimal distortion, while the unwanted noise is effectively filtered. The choke's performance is characterized by its common mode impedance, differential mode impedance, and rated current. These parameters are crucial for selecting the appropriate choke for a specific application. The ACM12V series is designed for use in a wide range of applications, including consumer electronics, industrial equipment, and automotive systems. TDK's expertise in materials and manufacturing ensures that these chokes offer reliable and consistent performance. Proper application and circuit design are essential to maximizing the effectiveness of the common mode choke. Designers should carefully consider the frequency range of the noise to be suppressed, the impedance characteristics of the choke, and the current requirements of the circuit.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8145 $63.5075
80+ $1.4888 $119.1040
125+ $1.4426 $180.3250
170+ $1.3952 $237.1840
215+ $1.3490 $290.0350
290+ $1.2093 $350.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess