EN
  • EN
  • DE

HTC0603-1E-R45-T35-L5

Part No HTC0603-1E-R45-T35-L5
Manufacturer Susumu
Catalog Thin Film Capacitors
Description CAP THIN FILM 0.45PF 25V 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Susumu
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 0.45pF
Tolerance ±0.035pF
Voltage Rating 25V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Features General Purpose
Height - Seated (Max) 0.012" (0.31mm)
Win Source Part Number 100371-HTC0603-1E-R45-T35-L5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HTC0603-1E-R45-T35-L5 CAD Model

Description

The Susumu 100371-HTC0603-1E-R45-T35-L5 is a general-purpose capacitor with a capacitance of 0.45pF and a voltage rating of 25V. It has a tolerance of ±0.035pF and a height of 0.012" (0.31mm). Although it is obsolete (EOL), it is still a reliable choice for various electronic applications that require a capacitor with these specifications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP THIN FILM 0.3PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 1.1PF 100V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.25PF 25V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.35PF 100V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 1PF 50V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.9PF 50V 0201
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess