EN
  • EN
  • DE

ACF321825-070-T

Part No ACF321825-070-T
Manufacturer TDK Corporation
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164073-ACF321825-070-T
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACF321825-070-T CAD Model

Description

The ACF321825-070-T is a common mode choke coil manufactured by TDK Corporation. Common mode chokes are designed to suppress common mode noise in electronic circuits. This particular choke is often used in signal lines to reduce electromagnetic interference (EMI) and improve signal integrity.

Applications

  • USB interfaces: Filtering common mode noise in USB data lines.
  • HDMI interfaces: Suppressing EMI in HDMI cables.
  • LVDS interfaces: Reducing noise in LVDS (Low-Voltage Differential Signaling) circuits.
  • Signal lines: Filtering common mode noise in various signal lines to improve signal quality.
  • Power lines: Suppressing common mode noise in DC power lines.

Features

  • Common mode noise suppression: Effectively reduces common mode noise in electronic circuits.
  • Small size: Compact package for space-constrained applications.
  • High impedance: Provides high impedance to common mode currents.
  • Low DC resistance: Minimizes signal attenuation.
  • Surface mount technology (SMT): Suitable for automated assembly.

Benefits

  • Improved signal integrity: Reduces noise and interference, resulting in clearer signals.
  • Reduced EMI: Suppresses electromagnetic interference, preventing it from affecting other circuits.
  • Compliance with EMC standards: Helps electronic devices meet electromagnetic compatibility (EMC) standards.
  • Space savings: Compact size allows for use in small devices.
  • Easy to install: Surface mount package simplifies assembly.

Additional Details

The ACF321825-070-T has a common mode impedance of 70 ohms at 100 MHz. It features a DC resistance of around 0.1 ohms, minimizing signal loss. It comes in a 1206 (3216 metric) size surface mount package. The operating temperature range is typically -40°C to +85°C. TDK common mode chokes are known for their high performance and reliability. It is important to consult the TDK datasheet for the specific electrical and mechanical characteristics of the ACF321825-070-T part number to ensure proper application and performance. The datasheet will specify the rated current, insertion loss, and other relevant parameters.

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amd
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Matsuo
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2845 $58.3225
495+ $0.2335 $115.5825
770+ $0.2261 $174.0970
1,060+ $0.2189 $232.0340
1,365+ $0.2116 $288.8340
1,830+ $0.1897 $347.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess