EN
  • EN
  • DE

MA310.A.LB.001

Part No MA310.A.LB.001
Manufacturer Taoglas Limited
Catalog RF Antennas
Description MAGNET MOUNT GPS/GLONASS-SMA(M) / 761MHz, 859MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.59GHz CDMA, DCS, EDGE, GSM, GPRS, HSPA, PCS, UMTS, WCDMA Dome RF Antenna 698MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.601GHz ~ 1.603GHz, 1.71GHz ~ 2.69GHz -6.31dBi, -3.54dBi, -3.71dBi, 1dBic, -5.93dBi, -5.51dBi, -5.51dBi, -6.69dBi SMA Male Magnetic
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Taoglas Limited
Package Bag
RF Family/Standard Cellular
Frequency Group Wide Band
Frequency (Center/Band) 761MHz, 859MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.59GHz
Frequency Range 698MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.601GHz ~ 1.603GHz, 1.71GHz ~ 2.69GHz
Antenna Type Dome
Number of Bands 9
Return Loss -3dB, -10dB
Gain -6.31dBi, -3.54dBi, -3.71dBi, 1dBic, -5.93dBi, -5.51dBi, -5.51dBi, -6.69dBi
Features Cable - 3m, LNA
Termination SMA Male
Ingress Protection IP67
Mounting Type Magnetic
Height (Max) 0.906" (23.00mm)
Applications CDMA, DCS, EDGE, GSM, GPRS, HSPA, PCS, UMTS, WCDMA
Base Product Number MA310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8529.10.9100
Other Names 931-1546
Standard Package 1
Win Source Part Number 1123749-MA310.A.LB.001
Ultra Librarian 3D Model Ultra Librarian MA310.A.LB.001 CAD Model

Description

The Taoglas Limited MA310 RF antenna is designed for CDMA, DCS, EDGE, GSM, GPRS, HSPA, PCS, UMTS, and WCDMA applications.

  • Frequency Range: 698MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.601GHz ~ 1.603GHz, and 1.71GHz ~ 2.69GHz
  • Antenna Type: Dome
  • Number of Bands: 9
  • Frequency Group: Wide
  • Gain: -6.31dBi, -3.54dBi, -3.71dBi, 1dBic, -5.93dBi, -5.51dBi, -5.51dBi, -6.69dBi
  • Termination: SMA Male
  • Cable: 3m
  • LNA: Yes
  • Mounting: Magnetic
  • Ingress Protection: IP67
  • Standard Package Quantity: 1
  • HTSUS Code: 8529.10.9100

You May Also Be Interested in

Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us
Pulse
ANT SP HELSH 1-4W 156M SMA F T
Need more? Email Us
Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593
Pulse
BLACK GPS DIRECT MOUNT, 1575.4 M
Need more? Email Us
Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess