EN
  • EN
  • DE

UMK316BJ104KD-T

Part No UMK316BJ104KD-T
Manufacturer Taiyo Yuden
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Voltage Rating (DC) 50 V
Win Source Part Number 1102334-UMK316BJ104KD-T
Categories OEM Parts(T-Z)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMK316BJ104KD-T CAD Model

Description

The UMK316BJ104KD-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for general-purpose applications and features a compact size, making it suitable for high-density circuit boards. MLCCs are known for their stable performance over a wide range of temperatures and frequencies, as well as their high reliability.

Applications

  • Bypass Capacitors: Used to filter out unwanted noise and voltage spikes in electronic circuits.
  • Decoupling Capacitors: Provides a stable voltage source for integrated circuits (ICs) by decoupling the power supply from the IC.
  • Smoothing Capacitors: Reduces voltage ripple in power supplies.
  • Filtering Applications: Used in various filter circuits to block or pass specific frequencies.
  • Consumer Electronics: Smartphones, tablets, and other portable devices.
  • Automotive Electronics: Engine control units, infotainment systems, and safety systems.
  • Industrial Equipment: Power supplies, motor controllers, and instrumentation.

Features

  • High Capacitance: 0.1µF capacitance value.
  • Compact Size: 1206 (3216 Metric) case size, allowing for high-density mounting.
  • High Voltage Rating: 50V voltage rating.
  • X5R Dielectric: Provides stable performance over temperature variations (-55°C to +85°C).
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.
  • Lead-Free: Lead-free terminations.

Benefits

  • Improved Circuit Performance: Effective noise filtering and voltage stabilization.
  • Space Saving: Compact size enables high-density PCB designs.
  • Reliable Operation: Stable performance over a wide range of temperatures and frequencies.
  • Long Lifespan: Ceramic capacitors have a long operational life.
  • Environmental Compliance: RoHS compliant, reducing environmental impact.

Additional Details

The UMK316BJ104KD-T has a capacitance tolerance of ±10%. Its operating temperature range is -55°C to +85°C. The X5R dielectric ensures that the capacitance changes by no more than ±15% over this temperature range. The capacitor is available in tape and reel packaging for automated assembly. The terminations are nickel-barrier plated to ensure good solderability. It meets industry standards for reliability and performance.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess