EN
  • EN
  • DE

RMEMK042CG220JC-FW

Part No RMEMK042CG220JC-FW
Manufacturer Taiyo Yuden
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968134-RMEMK042CG220JC-FW
Categories OEM Parts(O-R)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RMEMK042CG220JC-FW CAD Model

Description

The RMEMK042CG220JC-FW is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for various applications where stable and reliable capacitance is required in a small form factor.

Applications:

      
  • Bypass Capacitors
  •   
  • Decoupling Capacitors
  •   
  • Filtering Applications
  •   
  • Timing Circuits
  •   
  • DC Blocking

Features:

      
  • Surface Mount Device (SMD)
  •   
  • Compact Size (0402 Case Size)
  •   
  • High Capacitance Value
  •   
  • Stable Temperature Characteristics (COG/NP0)
  •   
  • Low ESR (Equivalent Series Resistance)

Benefits:

      
  • Space Savings: Ultra-compact size enables high-density circuit designs.
  •   
  • Stable Performance: COG/NP0 dielectric provides stable capacitance over a wide temperature range.
  •   
  • Low Losses: Low ESR minimizes power dissipation and improves circuit efficiency.
  •   
  • Reliable Operation: High-quality materials and manufacturing processes ensure long-term reliability.
  •   
  • Versatile Applications: Suitable for a wide range of general-purpose applications.

Additional Details:

The RMEMK042CG220JC-FW MLCC is designed for automated pick-and-place assembly, streamlining the manufacturing process and reducing production costs. Its construction utilizes advanced ceramic materials to provide excellent electrical performance and long-term stability. The capacitor's small size makes it suitable for use in portable electronic devices and other space-constrained applications. Its capacitance value and voltage rating are specified within tight tolerances to ensure consistent performance in mass production. The capacitor is commonly used in decoupling circuits to suppress noise and improve signal integrity.

This particular capacitor is RoHS compliant, ensuring adherence to environmental regulations. Its low ESR makes it suitable for use in high-frequency applications where minimizing power losses is critical. It's an ideal choice for designers seeking a compact, stable, and reliable capacitor for their electronic circuits.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess