EN
  • EN
  • DE

REUCN033SL140H-2

Part No REUCN033SL140H-2
Manufacturer Taiyo Yuden
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 293066-REUCN033SL140H-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REUCN033SL140H-2 CAD Model

Description

The REUCN033SL140H-2 is a multilayer ceramic chip inductor produced by Taiyo Yuden, a well-known manufacturer of high-quality electronic components. This inductor is designed for high-frequency applications where a combination of small size and reliable performance is required. The REUCN series is recognized for its excellent electrical characteristics and robust construction.

Applications

  • Mobile Communication Devices: Used in smartphones, tablets, and other mobile devices for RF impedance matching and filtering.
  • Wireless LAN (WLAN) Systems: Integrated into Wi-Fi modules and routers to optimize signal transmission and reception.
  • Bluetooth Devices: Used in Bluetooth modules for impedance matching and filtering.
  • RF Front-End Modules: Used in RF front-end modules for filtering and impedance matching.
  • High-Frequency Circuits: Suitable for various high-frequency circuits requiring compact and reliable inductors.

Features

  • Small Size: Compact dimensions allow for high-density mounting on circuit boards.
  • High Q Value: Offers a high Q value for low losses and efficient performance in RF circuits.
  • Tight Tolerance: Provides tight inductance tolerance for consistent performance.
  • Excellent SRF (Self-Resonant Frequency): High SRF ensures stable performance at high frequencies.
  • Multilayer Construction: Multilayer ceramic construction enhances reliability and performance.

Benefits

  • Improved Signal Quality: High Q value and tight tolerance contribute to improved signal quality in RF applications.
  • Reduced Power Consumption: Efficient performance minimizes power losses in wireless communication devices.
  • Compact Design: Small size enables miniaturization of electronic devices.
  • Enhanced Reliability: Robust construction ensures long-term reliability in demanding environments.
  • Optimized Performance: Designed for optimal performance in high-frequency applications.

Additional Details

The REUCN033SL140H-2 typically features a ceramic core and utilizes advanced manufacturing techniques to achieve superior electrical characteristics. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The inductor's inductance value is 14nH. This component meets RoHS compliance standards, ensuring it is environmentally friendly.

You May Also Be Interested in

Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $19.1290
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess