EN
  • EN
  • DE

PGAF116M157502-T

Part No PGAF116M157502-T
Manufacturer Taiyo Yuden
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 273641-PGAF116M157502-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PGAF116M157502-T CAD Model

Description

The Taiyo Yuden PGAF116M157502-T is a high-performance band pass filter designed for 1.575 GHz GPS applications. Taiyo Yuden is a renowned manufacturer of electronic components, known for their quality and innovation, and this filter exemplifies their expertise in RF technology. It is designed to precisely filter out unwanted signals, ensuring reliable GPS signal reception in various devices and environments.

Applications

  • GPS receivers in mobile phones and tablets.
  • Navigation systems in automobiles.
  • GPS tracking devices.
  • Handheld GPS units for outdoor activities.
  • IoT (Internet of Things) devices requiring GPS functionality.

Features

  • Center Frequency: Precisely tuned to 1.575 GHz, the GPS L1 frequency.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring strong GPS signal strength.
  • High Attenuation: Effectively suppresses unwanted signals outside the GPS frequency band, improving signal-to-noise ratio.
  • Compact Size: Allows for easy integration into small and portable devices.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, ensuring environmental friendliness.

Benefits

  • Improved GPS Accuracy: Filters out interfering signals, resulting in more accurate GPS positioning and navigation.
  • Enhanced Signal Reception: Low insertion loss ensures strong and clear GPS signal reception, even in challenging environments.
  • Reduced Interference: High attenuation of out-of-band signals minimizes interference from cellular and other wireless networks.
  • Simplified Design: Compact size and SMT design simplify integration into existing electronic circuits.
  • Increased Reliability: Excellent temperature stability ensures consistent performance in varying environmental conditions.
  • Environmentally Friendly: RoHS compliance ensures that the filter is free from hazardous substances.

Additional Details

The PGAF116M157502-T filter typically features a ceramic construction, providing excellent performance and stability. The filter's impedance is usually 50 ohms, ensuring compatibility with standard RF circuits. Its operating temperature range is generally between -40°C and +85°C. The specific insertion loss, attenuation, and other electrical characteristics can be found in the official datasheet from Taiyo Yuden. It is typically supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess