The PFFK2125T256AL-T is a high-frequency inductor manufactured by Taiyo Yuden. It is engineered for applications requiring precise impedance matching, a high Q-factor for optimal signal integrity, and a compact size for space-saving designs. This inductor is commonly used in mobile communication devices, wireless LAN systems, and other high-frequency circuit applications.
Applications
- Mobile Communication Devices: Found in smartphones, tablets, and other mobile devices for impedance matching and filtering in RF circuitry.
- Wireless LAN Devices: Utilized in wireless routers, access points, and WLAN cards to improve signal transmission and reception quality.
- Bluetooth Modules: Incorporated for impedance matching and filtering, ensuring reliable and efficient Bluetooth communication.
- High-Frequency Circuits: Used generally in RF filters, impedance matching networks, and resonance circuits where accurate inductance values are crucial.
- IoT (Internet of Things) Devices: Integrated within wireless communication modules to optimize signal processing in various IoT applications.
Features
- Small Form Factor: The 2125 size (2.1mm x 2.5mm) facilitates high-density mounting on printed circuit boards (PCBs), enabling compact and efficient device designs.
- High Q-Factor: Provides excellent performance in high-frequency circuits by minimizing signal loss and distortion, resulting in clearer signals.
- Tight Tolerance: Ensures consistent performance across multiple inductors, contributing to predictable circuit behavior and enhanced overall system reliability.
- Excellent Solderability: Compatible with standard soldering processes, simplifying the integration process into manufacturing workflows and reducing production time.
- RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness and adherence to lead-free construction guidelines.
Benefits
- Improved Signal Quality: The high Q-factor minimizes signal loss and distortion, leading to improved signal clarity and reliability in high-frequency applications.
- Compact Design: The small size allows for miniaturization of electronic devices, enabling smaller and more portable product designs for greater user convenience.
- Reliable Performance: The tight tolerance guarantees consistent and predictable operation, reducing variations in circuit performance and enhancing system stability.
- Reduced Power Consumption: Efficient impedance matching minimizes power loss, contributing to energy-efficient devices with extended battery life for portable applications.
- Easy Integration: Compatibility with standard SMT (Surface Mount Technology) assembly processes streamlines manufacturing, reducing costs and increasing production efficiency.
Additional Details
The inductance value for this inductor is 25uH. The "-T" suffix denotes that it is packaged on tape and reel for automated assembly processes. This inductor is commonly employed in circuits operating within the MHz to GHz range. The design focuses on achieving low DC resistance and a high SRF (Self-Resonant Frequency), making it suitable for sensitive high-frequency applications. The internal construction features a ceramic core and precision winding, delivering stable inductance and high Q characteristics.