EN
  • EN
  • DE

ET60T-D02-3-08-D02-L-R1-S

Part No ET60T-D02-3-08-D02-L-R1-S
Manufacturer Samtec Inc.
Catalog Backplane Connectors
Description CONN SKT PWR SIGNAL COMBO / 28 Connector Header, Male Pins and Blades Through Hole, Right Angle Black EXTreme Ten60Power
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr Samtec Inc.
Series EXTreme Ten60Power™
Package Bulk
Connector Type Header, Male Pins and Blades
Connector Style EXTreme Ten60Power
Number of Positions 28
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 24 Signal, 4 Power
Features Board Guide, Guide Pin
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Color Black
Temperature Range - Operating -40°C ~ 105°C
Voltage Rating 250V
Base Product Number ET60T-D02
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 1349697-ET60T-D02-3-08-D02-L-R1-S
Ultra Librarian 3D Model Ultra Librarian ET60T-D02-3-08-D02-L-R1-S CAD Model

Description

The ET60T-D02-3-08-D02-L-R1-S is a specialized backplane connector from Samtec Inc.

  • Series: EXTreme Ten60Power
  • Positions: 28
  • Pitch: 0.100 inches
  • Color: Black
  • Features: Board guide and guide pin
  • Connector Type: Header with male pins and blades
  • Termination: Solder
  • Contact Finish: Gold with a thickness of 10.0μin
  • Packaging: Bulk
  • Voltage Rating: 250V
  • Operating Temperature Range: from -40°C to 105°C

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG DRAWER 29POS BLK
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN RCPT HSG MINI-DRAWER 6P BLK
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN PIN HOOD INT 75POS PANEL MT
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN POWER 18-24AWG GOLD
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 20POS SIDE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess